The MMP BL87-435B-48V is a reversible brushless DC motor designed for motion control applications. It operates at a rated DC voltage of 48 volts and has a rated continuous current of 27.1 amperes, producing a rated continuous power output of 1028 watts and a rated continuous torque of 285 oz-in. The no-load speed is 5854 RPM maximum, with a rated speed of 4879 RPM ±15%. The motor has a DC armature resistance of 0.30 ohms, armature inductance of 0.27 mH, and an armature temperature limit of 155°C. The back EMF constant is 8.2 V/krpm ±10%, and the torque constant is 11.1 oz-in/amp ±10%. The peak torque is 1202 oz-in. Encoder and brake options are available, with a NEMA mounting flange option also offered.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | MMP BL87-435B-48V |
| Product Name | Brushless Motors |
| Motor Type | DC Motor |
| Standard DC Voltage | 48V |
| DC Voltage Range | 48.0 VDC |
| Continuous Current | 27.1 amps |