The MMP BL87-435B-36V is a reversible brushless DC motor designed for continuous operation at 36 VDC, delivering 720 W of rated output power and 285 oz-in of continuous torque at 3416 rpm. It has a rated continuous current of 27.1 A, a no-load speed of up to 4390 rpm, and an armature resistance of 0.30 Ω. The motor achieves a peak torque of 902 oz-in and operates with an armature temperature limit of 155 °C. The back EMF constant is 8.2 V/krpm and the torque constant is 11.1 oz-in/amp. NEMA mounting flange and encoder or brake options are available.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | MMP BL87-435B-36V |
| Product Name | Brushless Motors |
| Motor Type | DC Motor |
| DC Voltage Range | 36.0 VDC |
| Continuous Current | 27.1 amps |