The MMP BL44-297E-60V GP42-093 is a reversible brushless DC planetary gearmotor designed for continuous torque applications. It features a 92.70:1 gearhead ratio, delivering 62 RPM at full load and a rated continuous torque of 81 in-lbs, with a peak torque of 266 in-lbs. The gearmotor operates at 60 VDC, drawing 1.7 A continuously, and weighs a maximum of 2.2 lbs. The output shaft supports radial loads up to 68 lbs and axial loads up to 25 lbs, with a standard backlash of 60 arc minutes and 70% gearhead efficiency. The motor has an armature resistance of 3.70 ohms and a maximum temperature rating of 155 °C.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL44-297E-60V GP42-093 |
| Product Name | IN-LINE Brushless Gearmotors |
| Commutation | Brushless |
| DC Voltage Range | 60.0 VDC |
| Continuous Current | 1.7 amps |
| Continuous Torque | 81.0 In-lbs (93.4 kg-cm) |