The MMP BL44-297E-60V GP42-059 is a reversible brushless DC planetary gearmotor with a 58.85:1 gearhead ratio, delivering a maximum output speed of 98 RPM and a continuous torque of 52 in-lbs at 60 VDC. It has a peak torque of 266 in-lbs, a gearhead backlash of 60 arc minutes, and efficiency of 70%. The output shaft supports up to 68 lbs radial and 25 lbs axial load. The integrated motor has a rated continuous current of 1.7 A, no-load speed of 6410 RPM, and armature resistance of 3.70 ohms. The gearmotor weighs 2.2 lbs maximum. Encoder and brake options are available, as is a NEMA mounting flange.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL44-297E-60V GP42-059 |
| Product Name | IN-LINE Brushless Gearmotors |
| Commutation | Brushless |
| DC Voltage Range | 60.0 VDC |
| Continuous Current | 1.7 amps |
| Continuous Torque | 52.0 In-lbs (59.96 kg-cm) |