The MMP BL44-297E-36V GP42-059 is a reversible brushless DC planetary gearmotor designed for high-torque motion control applications. It features a 58.85:1 gearhead ratio, delivers 54 RPM at full load, and provides a rated continuous torque of 52 in-lbs with a peak torque of 209 in-lbs. The gearmotor operates at a rated DC voltage of 36 V, draws 1.7 A continuous current, and weighs no more than 2.2 lbs. Output shaft radial and axial load capacities are 68 lbs and 25 lbs respectively, with a standard backlash of 60 arc minutes and 70% gearhead efficiency. The motor has an armature resistance of 3.70 ohms and a maximum temperature rating of 155°C. NEMA mounting and encoder/brake options are available.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL44-297E-36V GP42-059 |
| Product Name | IN-LINE Brushless Gearmotors |
| Commutation | Brushless |
| DC Voltage Range | 36.0 VDC |
| Continuous Current | 1.7 amps |
| Continuous Torque | 52.0 In-lbs (59.96 kg-cm) |