Midwest Brake Press Pac® 2100 Series 2111

Description
Press Pac® 2100 Series Integral Press Drive System The Press Pac® 2100 Series Integral Press Drive System is a hydraulically actuated / oil cooled, multiple disc, combination clutch/brake for metal forming presses. The unit is a turnkey press drive system with the clutch/brake mounted internal of the flywheel on the driveshaft. The complete drive system includes a new flywheel, drive shaft, custom bracketing and circulating oil system for simple and easy conversion of your old clutch/brake drive. Custom mounting brackets and adaptors are designed to fit the footprint of the old clutch/brake and will eliminate costly modifications and onsite machining of the press. The unit is easily adaptable to fit most geared press drive arrangements and mounting configurations. Features Hydraulic Actuation / Oil Cooling 10 Standard Clutch/Brake Models Torque Range 10,000 Lb-ft thru 150,000 Lb-ft Presses Up to 4000 Tons Soft Start / Soft Stop Control Package Advanced Hydraulic Circulating Oil System
Datasheet
Description
Press Pac® 2100 Series Integral Press Drive System The Press Pac® 2100 Series Integral Press Drive System is a hydraulically actuated / oil cooled, multiple disc, combination clutch/brake for metal forming presses. The unit is a turnkey press drive system with the clutch/brake mounted internal of the flywheel on the driveshaft. The complete drive system includes a new flywheel, drive shaft, custom bracketing and circulating oil system for simple and easy conversion of your old clutch/brake drive. Custom mounting brackets and adaptors are designed to fit the footprint of the old clutch/brake and will eliminate costly modifications and onsite machining of the press. The unit is easily adaptable to fit most geared press drive arrangements and mounting configurations. Features Hydraulic Actuation / Oil Cooling 10 Standard Clutch/Brake Models Torque Range 10,000 Lb-ft thru 150,000 Lb-ft Presses Up to 4000 Tons Soft Start / Soft Stop Control Package Advanced Hydraulic Circulating Oil System
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Press Pac® 2100 Series - 2111 - Midwest Brake
Warren, MI, USA
Press Pac® 2100 Series
2111
Press Pac® 2100 Series 2111
Press Pac® 2100 Series Integral Press Drive System The Press Pac® 2100 Series Integral Press Drive System is a hydraulically actuated / oil cooled, multiple disc, combination clutch/brake for metal forming presses. The unit is a turnkey press drive system with the clutch/brake mounted internal of the flywheel on the driveshaft. The complete drive system includes a new flywheel, drive shaft, custom bracketing and circulating oil system for simple and easy conversion of your old clutch/brake drive. Custom mounting brackets and adaptors are designed to fit the footprint of the old clutch/brake and will eliminate costly modifications and onsite machining of the press. The unit is easily adaptable to fit most geared press drive arrangements and mounting configurations. Features Hydraulic Actuation / Oil Cooling 10 Standard Clutch/Brake Models Torque Range 10,000 Lb-ft thru 150,000 Lb-ft Presses Up to 4000 Tons Soft Start / Soft Stop Control Package Advanced Hydraulic Circulating Oil System

Press Pac® 2100 Series Integral Press Drive System

The Press Pac® 2100 Series Integral Press Drive System is a hydraulically actuated / oil cooled, multiple disc, combination clutch/brake for metal forming presses. The unit is a turnkey press drive system with the clutch/brake mounted internal of the flywheel on the driveshaft. The complete drive system includes a new flywheel, drive shaft, custom bracketing and circulating oil system for simple and easy conversion of your old clutch/brake drive.

Custom mounting brackets and adaptors are designed to fit the footprint of the old clutch/brake and will eliminate costly modifications and onsite machining of the press. The unit is easily adaptable to fit most geared press drive arrangements and mounting configurations.

Features

  • Hydraulic Actuation / Oil Cooling
  • 10 Standard Clutch/Brake Models
  • Torque Range 10,000 Lb-ft thru 150,000 Lb-ft
  • Presses Up to 4000 Tons
  • Soft Start / Soft Stop Control Package
  • Advanced Hydraulic Circulating Oil System
Supplier's Site Datasheet

Technical Specifications

  Midwest Brake
Product Category Hydraulic Brake and Clutch Assemblies
Product Number 2111
Product Name Press Pac® 2100 Series
Torque 5000 Ft-lbs (6780 N-m)
Hydraulic Pressure 700 psi (493 m H2O)
Spring Assistance Spring Return/Disengage
Engagement Oil Shear
Unlock Full Specs
to access all available technical data

Similar Products

Press Pac® 2100 Series - 2131 - Midwest Brake
Specs
Torque 15000 Ft-lbs (20340 N-m)
Hydraulic Pressure 700 psi (493 m H2O)
Spring Assistance Spring Return/Disengage
View Details
CBH-3010 -  - Industrial Clutch Products
Industrial Clutch Products
View Details
Oil Shear Clutch Brake - Posidyne Model 1.5 - Force Control Industries, Inc.
Force Control Industries, Inc.
Specs
Torque 41 Ft-lbs (55.6 N-m)
Power 0.5000 to 3 HP
Rotary Speed 3600 rpm
View Details