Microwave Photonic Systems, Inc. Singlemode Variable Optical Attenuator MPS-2500

Description
The use of the MPS-2500 Singlemode Variable Optical Attenuator (VOA) is critical whenever optical system loss budgets need to be varied to compensate for wavelength dependant losses, perform bit error rate (BER) testing and enhance optical receiver performance in the presence of high power levels. The MPS-2500 VOA is an adjustable attenuator that offers some great performance features over competing VOA's. Specifically, the MPS-2500 does not utilize any form of air-gap in the optical pathway. This ensures optimum system return loss and attenuation vs. wavelength flatness. Our Variable Optical Attenuator offers multi-wavelength capability to support WDM, CWDM and DWDM network applications with an attenuation range up to 40 dB. The MPS-2500 is made exclusively with Corning fiber and connectors for superior performance. In addition to the standard inset flathead screw, our VOA has a thumbscrew that can be used to adjust attenuation. This makes adjusting the attenuation in a tight spot nearly effortless and reduces the chance of damaging a surrounding component with a screwdriver.
Datasheet
Description
The use of the MPS-2500 Singlemode Variable Optical Attenuator (VOA) is critical whenever optical system loss budgets need to be varied to compensate for wavelength dependant losses, perform bit error rate (BER) testing and enhance optical receiver performance in the presence of high power levels. The MPS-2500 VOA is an adjustable attenuator that offers some great performance features over competing VOA's. Specifically, the MPS-2500 does not utilize any form of air-gap in the optical pathway. This ensures optimum system return loss and attenuation vs. wavelength flatness. Our Variable Optical Attenuator offers multi-wavelength capability to support WDM, CWDM and DWDM network applications with an attenuation range up to 40 dB. The MPS-2500 is made exclusively with Corning fiber and connectors for superior performance. In addition to the standard inset flathead screw, our VOA has a thumbscrew that can be used to adjust attenuation. This makes adjusting the attenuation in a tight spot nearly effortless and reduces the chance of damaging a surrounding component with a screwdriver.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singlemode Variable Optical Attenuator - MPS-2500 - Microwave Photonic Systems, Inc.
WestChester, PA, USA
Singlemode Variable Optical Attenuator
MPS-2500
Singlemode Variable Optical Attenuator MPS-2500
The use of the MPS-2500 Singlemode Variable Optical Attenuator (VOA) is critical whenever optical system loss budgets need to be varied to compensate for wavelength dependant losses, perform bit error rate (BER) testing and enhance optical receiver performance in the presence of high power levels. The MPS-2500 VOA is an adjustable attenuator that offers some great performance features over competing VOA's. Specifically, the MPS-2500 does not utilize any form of air-gap in the optical pathway. This ensures optimum system return loss and attenuation vs. wavelength flatness. Our Variable Optical Attenuator offers multi-wavelength capability to support WDM, CWDM and DWDM network applications with an attenuation range up to 40 dB. The MPS-2500 is made exclusively with Corning fiber and connectors for superior performance. In addition to the standard inset flathead screw, our VOA has a thumbscrew that can be used to adjust attenuation. This makes adjusting the attenuation in a tight spot nearly effortless and reduces the chance of damaging a surrounding component with a screwdriver.

The use of the MPS-2500 Singlemode Variable Optical Attenuator (VOA) is critical whenever optical system loss budgets need to be varied to compensate for wavelength dependant losses, perform bit error rate (BER) testing and enhance optical receiver performance in the presence of high power levels. The MPS-2500 VOA is an adjustable attenuator that offers some great performance features over competing VOA's. Specifically, the MPS-2500 does not utilize any form of air-gap in the optical pathway. This ensures optimum system return loss and attenuation vs. wavelength flatness. Our Variable Optical Attenuator offers multi-wavelength capability to support WDM, CWDM and DWDM network applications with an attenuation range up to 40 dB. The MPS-2500 is made exclusively with Corning fiber and connectors for superior performance. In addition to the standard inset flathead screw, our VOA has a thumbscrew that can be used to adjust attenuation. This makes adjusting the attenuation in a tight spot nearly effortless and reduces the chance of damaging a surrounding component with a screwdriver.

Supplier's Site Datasheet

Technical Specifications

  Microwave Photonic Systems, Inc.
Product Category Fiber Optic Attenuators
Product Number MPS-2500
Product Name Singlemode Variable Optical Attenuator
Cable Type Single Mode
Attenuator Type Variable Attenuation
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC
Operational Wavelength Range 1260 to 1650 nm (12600 to 16500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 515 nm - VA-CB-515 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 515 nm (5150 Å)
View Details
Fiber Attenuator - SC/APC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details
2W/30 dB Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 18 GHz - LCAT1005-30 - L-com, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type SMA
Attenuation Range 30 dB
View Details
In-Line Optical Attenuators, Flat Wavelength, LC UPC -  - Corning Optical Communications
Specs
Attenuator Type Fixed Attenuation
Connector Type LC
Operational Wavelength Range 1260 to 1580 nm (12600 to 15800 Å)
View Details