The MPS-2300 Singlemode Optical Splitter/Coupler is available in a variety of configurations and split ratios to meet your specifications. The MPS-2300 can be ordered with either single window or dual window wavelength capability. The single window units are centered on either 1310nm or 1550nm wavelengths with a +/- 40nm passband. The dual window units combine both 1310nm or 1550nm passbands. Fiber pigtail configurations include 250 µm, 900µm, 2mm or 3mm jacketed leads supplied with or without connectors.
| Microwave Photonic Systems, Inc. | |
|---|---|
| Product Category | Fiber Optic Couplers |
| Product Number | 2300-13-A |
| Product Name | Singlemode Optical Splitter |
| Cable Type | Single Mode |
| Coupler Type | Single Window; Dual Window |
| Wavelength | 1300 nm; 1550 nm |
| Coupler Features | Pigtail |
| Input Ports | 1 |