Micromeritics Dynamic Void Volume Analyzer DVVA II

Description
The DVVA® II is a state-of-the-art dynamic void volume analyzer capable of measuring the compressed void volume and density of carbon black powders and with exceptional precision and ac­curacy. This instrument can be used to predict the optimal polymer/carbon black ratios in polymer-reinforcing materials, providing an automated alternative to the oil absorption test, while satisfying the requirements of ASTM D 6086 test method. Applications The DVVA II can be used to accurately measure the fundamental property of carbon black aggregate structure by calculating the void volume of a sample under compression, providing an automated cleaner/greener alternative to the oil absorption test, while satisfying the requirements of ASTM D 6086 test method. Having a high resolution set of data that describes the void volume vs. geometric mean pressure characteristics of the material is a fundamental step in understanding, controlling or predicting phenomena related to void volume. Operation Prior to a test, the mass and density (skeletal or theoretical) of the sample material is entered. The test involves compressing the sample in an increasing pressure fashion to an applied pressure up to 230 MPa (33 kpsi). During compaction, the change in volume is monitored as a function of geometric mean pressure, thus recording the compacting behavior of the material to be characterized independent of mass and geometry. The difference between the initial apparent volume and the apparent volume as a function of pressure expresses the reduction in void volume as a result of compression. The difference between each apparent volume and the skeletal volume is the void volume, for that pressure, usually expressed as the geometric average of the applied and transmitted pressures. Meets all requirements of ASTM D 6086 test method, with the use of two independent load cells Fully automated instrument control USB connection to PC Windows 7 operating environment Safety features prevent operation until safety barrier is in place Variable sample size User-replaceable piston tip Compression scan results in less than 5 minutes Automated corrections to data Exceptional precision Hydraulic fluid not needed Ejects compressed sample for further testing Free of hazardous materials and waste Pressure Scan Modes: Constant Pressure Scan offers fast measurement of compression data across a range of selectable scan rates to pressures up to 230 MPa. (33,000 psi) Data Inputs: Mass Bulk Density Specific Density Specific Apparent Volume User Model Inputs: Enables user to calculate parameters, such as alternate COAN structure and in-rubber properties from void volume curves based on your own experimentation Data Outputs: Time Force Piston Height
Datasheet
Description
The DVVA® II is a state-of-the-art dynamic void volume analyzer capable of measuring the compressed void volume and density of carbon black powders and with exceptional precision and ac­curacy. This instrument can be used to predict the optimal polymer/carbon black ratios in polymer-reinforcing materials, providing an automated alternative to the oil absorption test, while satisfying the requirements of ASTM D 6086 test method. Applications The DVVA II can be used to accurately measure the fundamental property of carbon black aggregate structure by calculating the void volume of a sample under compression, providing an automated cleaner/greener alternative to the oil absorption test, while satisfying the requirements of ASTM D 6086 test method. Having a high resolution set of data that describes the void volume vs. geometric mean pressure characteristics of the material is a fundamental step in understanding, controlling or predicting phenomena related to void volume. Operation Prior to a test, the mass and density (skeletal or theoretical) of the sample material is entered. The test involves compressing the sample in an increasing pressure fashion to an applied pressure up to 230 MPa (33 kpsi). During compaction, the change in volume is monitored as a function of geometric mean pressure, thus recording the compacting behavior of the material to be characterized independent of mass and geometry. The difference between the initial apparent volume and the apparent volume as a function of pressure expresses the reduction in void volume as a result of compression. The difference between each apparent volume and the skeletal volume is the void volume, for that pressure, usually expressed as the geometric average of the applied and transmitted pressures. Meets all requirements of ASTM D 6086 test method, with the use of two independent load cells Fully automated instrument control USB connection to PC Windows 7 operating environment Safety features prevent operation until safety barrier is in place Variable sample size User-replaceable piston tip Compression scan results in less than 5 minutes Automated corrections to data Exceptional precision Hydraulic fluid not needed Ejects compressed sample for further testing Free of hazardous materials and waste Pressure Scan Modes: Constant Pressure Scan offers fast measurement of compression data across a range of selectable scan rates to pressures up to 230 MPa. (33,000 psi) Data Inputs: Mass Bulk Density Specific Density Specific Apparent Volume User Model Inputs: Enables user to calculate parameters, such as alternate COAN structure and in-rubber properties from void volume curves based on your own experimentation Data Outputs: Time Force Piston Height
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dynamic Void Volume Analyzer - DVVA II - Micromeritics
Norcross, GA, USA
Dynamic Void Volume Analyzer
DVVA II
Dynamic Void Volume Analyzer DVVA II
The DVVA® II is a state-of-the-art dynamic void volume analyzer capable of measuring the compressed void volume and density of carbon black powders and with exceptional precision and ac­curacy. This instrument can be used to predict the optimal polymer/carbon black ratios in polymer-reinforcing materials, providing an automated alternative to the oil absorption test, while satisfying the requirements of ASTM D 6086 test method. Applications The DVVA II can be used to accurately measure the fundamental property of carbon black aggregate structure by calculating the void volume of a sample under compression, providing an automated cleaner/greener alternative to the oil absorption test, while satisfying the requirements of ASTM D 6086 test method. Having a high resolution set of data that describes the void volume vs. geometric mean pressure characteristics of the material is a fundamental step in understanding, controlling or predicting phenomena related to void volume. Operation Prior to a test, the mass and density (skeletal or theoretical) of the sample material is entered. The test involves compressing the sample in an increasing pressure fashion to an applied pressure up to 230 MPa (33 kpsi). During compaction, the change in volume is monitored as a function of geometric mean pressure, thus recording the compacting behavior of the material to be characterized independent of mass and geometry. The difference between the initial apparent volume and the apparent volume as a function of pressure expresses the reduction in void volume as a result of compression. The difference between each apparent volume and the skeletal volume is the void volume, for that pressure, usually expressed as the geometric average of the applied and transmitted pressures. Meets all requirements of ASTM D 6086 test method, with the use of two independent load cells Fully automated instrument control USB connection to PC Windows 7 operating environment Safety features prevent operation until safety barrier is in place Variable sample size User-replaceable piston tip Compression scan results in less than 5 minutes Automated corrections to data Exceptional precision Hydraulic fluid not needed Ejects compressed sample for further testing Free of hazardous materials and waste Pressure Scan Modes: Constant Pressure Scan offers fast measurement of compression data across a range of selectable scan rates to pressures up to 230 MPa. (33,000 psi) Data Inputs: Mass Bulk Density Specific Density Specific Apparent Volume User Model Inputs: Enables user to calculate parameters, such as alternate COAN structure and in-rubber properties from void volume curves based on your own experimentation Data Outputs: Time Force Piston Height

The DVVA® II is a state-of-the-art dynamic void volume analyzer capable of measuring the compressed void volume and density of carbon black powders and with exceptional precision and ac­curacy.
This instrument can be used to predict the optimal polymer/carbon black ratios in polymer-reinforcing materials, providing an automated alternative to the oil absorption test, while satisfying the requirements of ASTM D 6086 test method.

Applications

The DVVA II can be used to accurately measure the fundamental property of carbon black aggregate structure by calculating the void volume of a sample under compression, providing an automated cleaner/greener alternative to the oil absorption test, while satisfying the requirements of ASTM D 6086 test method. Having a high resolution set of data that describes the void volume vs. geometric mean pressure characteristics of the material is a fundamental step in understanding, controlling or predicting phenomena related to void volume.

Operation

Prior to a test, the mass and density (skeletal or theoretical) of the sample material is entered. The test involves compressing the sample in an increasing pressure fashion to an applied pressure up to 230 MPa (33 kpsi). During compaction, the change in volume is monitored as a function of geometric mean pressure, thus recording the compacting behavior of the material to be characterized independent of mass and geometry. The difference between the initial apparent volume and the apparent volume as a function of pressure expresses the reduction in void volume as a result of compression. The difference between each apparent volume and the skeletal volume is the void volume, for that pressure, usually expressed as the geometric average of the applied and transmitted pressures.

  • Meets all requirements of ASTM D 6086 test method, with the use of two independent load cells
  • Fully automated instrument control
  • USB connection to PC
  • Windows 7 operating environment
  • Safety features prevent operation until safety barrier is in place
  • Variable sample size
  • User-replaceable piston tip
  • Compression scan results in less than 5 minutes
  • Automated corrections to data
  • Exceptional precision
  • Hydraulic fluid not needed
  • Ejects compressed sample for further testing
  • Free of hazardous materials and waste

Pressure Scan Modes:

  • Constant Pressure Scan offers fast measurement of compression data across a range of selectable scan rates to pressures up to 230 MPa. (33,000 psi)

Data Inputs:

  • Mass
  • Bulk Density
  • Specific Density
  • Specific Apparent Volume

User Model Inputs:

Enables user to calculate parameters, such as alternate COAN structure and in-rubber properties from void volume curves based on your own experimentation

Data Outputs:

  • Time
  • Force
  • Piston Height
Supplier's Site Datasheet

Technical Specifications

  Micromeritics
Product Category Property Testing Equipment
Product Number DVVA II
Product Name Dynamic Void Volume Analyzer
Methods, Technology & Standards High Pressure Compaction
Unlock Full Specs
to access all available technical data

Similar Products

Permeometer - 4301N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Display & Special Features Analog
View Details
Portable Marine BN Analyzer - FluidScan 1200 - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM D2896, ASTM D7889, ASTM E1655
Test Media Petroleum
Mounting / Loading Options Handheld, Portable or Field
View Details
Chemisorption Analyzer - AutoChem 2950 HP - Micromeritics
Specs
Properties Analyzed Adsorption / Desorption; Porosimetry / Pore Volume; Specific Surface Area
Test Media Fuel / Fuel Materials; Partial Oxidation, Catalytic Cracking, Catalytic Reforming, Isomerization, Hydrocracking, Fischer-Tropsch Synthesis
Mounting / Loading Options Benchtop or Laboratory
View Details
Handheld Friction Tester - Heidon 94Ai Tribometer - Kett US
Specs
Properties Analyzed Static Friction; Friction
Test Media Food / Beverage; Textiles; Leathers, Carpets; Petroleum; Packaging Materials
Mounting / Loading Options Handheld, Portable or Field
View Details