Micromeritics Chemisorption Analyzer AutoChem 2950 HP

Description
Micromeritics’ AutoChem 2950 HP Chemisorption Analyzer is an automated high-pressure catalyst characterization system that is capable of preparing and analyzing samples at elevated pressures up to 1000 psia and at temperatures from -100 to 1100 °C. The instrument can perform a variety of experiments including pulse chemisorption, BET surface area, temperature-programm ed reduction (TPR), desorption (TPD), oxidation (TPO), and reaction analyses. Equipped with many of the features of Micromeritics’ AutoChem II 2920, the AutoChem HP is suitable for a variety of applications including fuel cell and hydrogen storage research. This microreactor, combined with a mass spectrometer, can also be used to determine product yields and catalytic activity under commercially viable conditions. The use of a microreactor in the development process is a cost-effective alternative to pilot plants for many development projects. A microreactor is also an affordable option for small start-up companies that cannot afford to invest in a pilot plant to demonstrate their process. Features Allows preparation and analysis of sample at pressures up to 1000 psia with built-in safety checks Versatile analysis protocol permits complex sequencing and experimental design In situ experiments with virtually unlimited steps Records pressure as part of the experiment Capable of TPD, TPR, TPO, BET, and pulse chemisorption Three mass flow controllers and an electronically controlled pressure regulator provide precise gas control Twelve gas inlets – four each for preparation, carrier, and loop gases Stainless-steel sample tubes are capable of withstanding temperatures and pressures well above the system’s limits An interactive reporting system that includes an extremely versatile graphic user interface allowing custom presentation of results Bench-top Microreactor Suitable for a Variety of Applications HPTPR (High-pressure TPR) to emulate a commercial activation of a supported metal catalyst Fuel cell applications that require reforming hydrocarbon feeds to hydrogen Hydrogen storage applications using mixed metal hydrides that change hydrogen capacity as temperature changes – the user can vary hydrogen pressure to determine storage capacity as a function of pressure Simple chemical reactions where the product mix changes as a function of pressure – the AutoChem 2950 HP functions as a microreactor at typical process temperatures and pressures, allowing the user to collect reaction data at commercial conditions
Datasheet
Description
Micromeritics’ AutoChem 2950 HP Chemisorption Analyzer is an automated high-pressure catalyst characterization system that is capable of preparing and analyzing samples at elevated pressures up to 1000 psia and at temperatures from -100 to 1100 °C. The instrument can perform a variety of experiments including pulse chemisorption, BET surface area, temperature-programm ed reduction (TPR), desorption (TPD), oxidation (TPO), and reaction analyses. Equipped with many of the features of Micromeritics’ AutoChem II 2920, the AutoChem HP is suitable for a variety of applications including fuel cell and hydrogen storage research. This microreactor, combined with a mass spectrometer, can also be used to determine product yields and catalytic activity under commercially viable conditions. The use of a microreactor in the development process is a cost-effective alternative to pilot plants for many development projects. A microreactor is also an affordable option for small start-up companies that cannot afford to invest in a pilot plant to demonstrate their process. Features Allows preparation and analysis of sample at pressures up to 1000 psia with built-in safety checks Versatile analysis protocol permits complex sequencing and experimental design In situ experiments with virtually unlimited steps Records pressure as part of the experiment Capable of TPD, TPR, TPO, BET, and pulse chemisorption Three mass flow controllers and an electronically controlled pressure regulator provide precise gas control Twelve gas inlets – four each for preparation, carrier, and loop gases Stainless-steel sample tubes are capable of withstanding temperatures and pressures well above the system’s limits An interactive reporting system that includes an extremely versatile graphic user interface allowing custom presentation of results Bench-top Microreactor Suitable for a Variety of Applications HPTPR (High-pressure TPR) to emulate a commercial activation of a supported metal catalyst Fuel cell applications that require reforming hydrocarbon feeds to hydrogen Hydrogen storage applications using mixed metal hydrides that change hydrogen capacity as temperature changes – the user can vary hydrogen pressure to determine storage capacity as a function of pressure Simple chemical reactions where the product mix changes as a function of pressure – the AutoChem 2950 HP functions as a microreactor at typical process temperatures and pressures, allowing the user to collect reaction data at commercial conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemisorption Analyzer - AutoChem 2950 HP - Micromeritics
Norcross, GA, USA
Chemisorption Analyzer
AutoChem 2950 HP
Chemisorption Analyzer AutoChem 2950 HP
Micromeritics’ AutoChem 2950 HP Chemisorption Analyzer is an automated high-pressure catalyst characterization system that is capable of preparing and analyzing samples at elevated pressures up to 1000 psia and at temperatures from -100 to 1100 °C. The instrument can perform a variety of experiments including pulse chemisorption, BET surface area, temperature-programm ed reduction (TPR), desorption (TPD), oxidation (TPO), and reaction analyses. Equipped with many of the features of Micromeritics’ AutoChem II 2920, the AutoChem HP is suitable for a variety of applications including fuel cell and hydrogen storage research. This microreactor, combined with a mass spectrometer, can also be used to determine product yields and catalytic activity under commercially viable conditions. The use of a microreactor in the development process is a cost-effective alternative to pilot plants for many development projects. A microreactor is also an affordable option for small start-up companies that cannot afford to invest in a pilot plant to demonstrate their process. Features Allows preparation and analysis of sample at pressures up to 1000 psia with built-in safety checks Versatile analysis protocol permits complex sequencing and experimental design In situ experiments with virtually unlimited steps Records pressure as part of the experiment Capable of TPD, TPR, TPO, BET, and pulse chemisorption Three mass flow controllers and an electronically controlled pressure regulator provide precise gas control Twelve gas inlets – four each for preparation, carrier, and loop gases Stainless-steel sample tubes are capable of withstanding temperatures and pressures well above the system’s limits An interactive reporting system that includes an extremely versatile graphic user interface allowing custom presentation of results Bench-top Microreactor Suitable for a Variety of Applications HPTPR (High-pressure TPR) to emulate a commercial activation of a supported metal catalyst Fuel cell applications that require reforming hydrocarbon feeds to hydrogen Hydrogen storage applications using mixed metal hydrides that change hydrogen capacity as temperature changes – the user can vary hydrogen pressure to determine storage capacity as a function of pressure Simple chemical reactions where the product mix changes as a function of pressure – the AutoChem 2950 HP functions as a microreactor at typical process temperatures and pressures, allowing the user to collect reaction data at commercial conditions

Micromeritics’ AutoChem 2950 HP Chemisorption Analyzer is an automated high-pressure catalyst characterization system that is capable of preparing and analyzing samples at elevated pressures up to 1000 psia and at temperatures from -100 to 1100 °C. The instrument can perform a variety of experiments including pulse chemisorption, BET surface area, temperature-programmed reduction (TPR), desorption (TPD), oxidation (TPO), and reaction analyses.

Equipped with many of the features of Micromeritics’ AutoChem II 2920, the AutoChem HP is suitable for a variety of applications including fuel cell and hydrogen storage research.

This microreactor, combined with a mass spectrometer, can also be used to determine product yields and catalytic activity under commercially viable conditions.

The use of a microreactor in the development process is a cost-effective alternative to pilot plants for many development projects. A microreactor is also an affordable option for small start-up companies that cannot afford to invest in a pilot plant to demonstrate their process.

Features

  • Allows preparation and analysis of sample at pressures up to 1000 psia with built-in safety checks
  • Versatile analysis protocol permits complex sequencing and experimental design
  • In situ experiments with virtually unlimited steps
  • Records pressure as part of the experiment
  • Capable of TPD, TPR, TPO, BET, and pulse chemisorption
  • Three mass flow controllers and an electronically controlled pressure regulator provide precise gas control
  • Twelve gas inlets – four each for preparation, carrier, and loop gases
  • Stainless-steel sample tubes are capable of withstanding temperatures and pressures well above the system’s limits
  • An interactive reporting system that includes an extremely versatile graphic user interface allowing custom presentation of results

Bench-top Microreactor Suitable for a Variety of Applications

  • HPTPR (High-pressure TPR) to emulate a commercial activation of a supported metal catalyst
  • Fuel cell applications that require reforming hydrocarbon feeds to hydrogen
  • Hydrogen storage applications using mixed metal hydrides that change hydrogen capacity as temperature changes – the user can vary hydrogen pressure to determine storage capacity as a function of pressure
  • Simple chemical reactions where the product mix changes as a function of pressure – the AutoChem 2950 HP functions as a microreactor at typical process temperatures and pressures, allowing the user to collect reaction data at commercial conditions
Supplier's Site Datasheet

Technical Specifications

  Micromeritics
Product Category Property Testing Equipment
Product Number AutoChem 2950 HP
Product Name Chemisorption Analyzer
Properties Analyzed Adsorption / Desorption; Porosimetry / Pore Volume; Specific Surface Area
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4190N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Compactability / Compressibility; Smoothness; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Fuel Analysis Spectrometer - SpectrOil M/F-W - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM Standard Test Method D 6728
Properties Analyzed Wear / Abrasion
Test Media Fuel / Fuel Materials
View Details
Optimize Your Curing Processes - Dielectric Analyzer: DEA 288 Epsilon -  - NETZSCH-Gerätebau GmbH
Specs
Properties Analyzed For Investigation of the Curing Behavior of Thermosetting Resin Systems, Composite Materials, Adhesives and Paints
Test Media Adhesives/Sealants; Polymeric Materials, Adhesives & Sealants; Polymers/Organics
Mounting / Loading Options Benchtop or Laboratory
View Details
Automatic Tensiometer -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Properties Analyzed Surface Energy / Tension
Test Media Chemicals
Display & Special Features PC Interface / Networkable
View Details