Each combination pH electrode includes a bottle of reference solution
| Microelectrodes, Inc. | |
|---|---|
| Product Category | pH Electrodes |
| Product Name | Micro-Combination pH Probe (16 gauge needle) |
| Electrode Configuration | Combination |
| Reference Solution Options | Refillable |
| Junction Type | Double Junction |
| Mounting Options | Hand Held or Portable |
| Body Material | Glass |