Microchip Technology, Inc. 2-Ch Network Synchronizer ZL30367

Description
The ZL30367 is a IEEE 1588 and Synchronous Ethernet packet dual channel clock network synchronizer combining four DPLLs / NCOs with four programmable synthesizers. It is capable of accepting and generating any frequency from 1Hz to 750MHz on up to twelve input references and up to sixteen output clocks. Click here for secure documentation Additional Features Frequency and Phase Sync over Packet Networks Two independent clock channels Frequency accuracy performance for WCDMA-FDD, GSM, LTE-FDD and femtocell applications Frequency performance for ITU-T G.823 and G.824 synchronization interface, as well as G.8261 PNT PEC and CES interfaces Phase Synchronization performance for WCDMA-TDD, Mobile WiMAX, TD-SCDMA and CDMA2000 applications Client holdover and reference switching between multiple Servers Server, client and boundary scan operation Any input clock rate from 1 kHz to 750 MHz Automatic hitless reference switching and digital holdover on reference fail Flexible two-stage architecture translates between arbitrary data, line coding and FEC rates Digital PLLs programmable bandwidth at 5.2 Hz, 14 Hz, 28 Hz, 56 Hz, 112 Hz, 224 Hz, 448 Hz or 896 Hz Three Programmable synthesizers Any output clock rate from 1Hz to 750MHz Output jitter below 660fs RMS Up to four unique customer defined default configurations, including input/output frequencies, are available via OTP (One Time Programmable) memory Easy configuration and dynamic programming via SPI/I2C interface Operates from a single crystal resonator or clock oscillator Typical Applications / Uses ITU-T G.8262 Line Cards which support 1 GbE and 10 GbE interfaces OTN Muxponders and transponders 10 Gigabit line cards Synchronous Ethernet, 10 GBASE-R and 10 GBASE-W SONET/SDH, Fibre Channel, XAUI
Description
The ZL30367 is a IEEE 1588 and Synchronous Ethernet packet dual channel clock network synchronizer combining four DPLLs / NCOs with four programmable synthesizers. It is capable of accepting and generating any frequency from 1Hz to 750MHz on up to twelve input references and up to sixteen output clocks. Click here for secure documentation Additional Features Frequency and Phase Sync over Packet Networks Two independent clock channels Frequency accuracy performance for WCDMA-FDD, GSM, LTE-FDD and femtocell applications Frequency performance for ITU-T G.823 and G.824 synchronization interface, as well as G.8261 PNT PEC and CES interfaces Phase Synchronization performance for WCDMA-TDD, Mobile WiMAX, TD-SCDMA and CDMA2000 applications Client holdover and reference switching between multiple Servers Server, client and boundary scan operation Any input clock rate from 1 kHz to 750 MHz Automatic hitless reference switching and digital holdover on reference fail Flexible two-stage architecture translates between arbitrary data, line coding and FEC rates Digital PLLs programmable bandwidth at 5.2 Hz, 14 Hz, 28 Hz, 56 Hz, 112 Hz, 224 Hz, 448 Hz or 896 Hz Three Programmable synthesizers Any output clock rate from 1Hz to 750MHz Output jitter below 660fs RMS Up to four unique customer defined default configurations, including input/output frequencies, are available via OTP (One Time Programmable) memory Easy configuration and dynamic programming via SPI/I2C interface Operates from a single crystal resonator or clock oscillator Typical Applications / Uses ITU-T G.8262 Line Cards which support 1 GbE and 10 GbE interfaces OTN Muxponders and transponders 10 Gigabit line cards Synchronous Ethernet, 10 GBASE-R and 10 GBASE-W SONET/SDH, Fibre Channel, XAUI

Suppliers

Company
Product
Description
Supplier Links
2-Ch Network Synchronizer - ZL30367 - Microchip Technology, Inc.
Chandler, AZ, United States
2-Ch Network Synchronizer
ZL30367
2-Ch Network Synchronizer ZL30367
The ZL30367 is a IEEE 1588 and Synchronous Ethernet packet dual channel clock network synchronizer combining four DPLLs / NCOs with four programmable synthesizers. It is capable of accepting and generating any frequency from 1Hz to 750MHz on up to twelve input references and up to sixteen output clocks. Click here for secure documentation Additional Features Frequency and Phase Sync over Packet Networks Two independent clock channels Frequency accuracy performance for WCDMA-FDD, GSM, LTE-FDD and femtocell applications Frequency performance for ITU-T G.823 and G.824 synchronization interface, as well as G.8261 PNT PEC and CES interfaces Phase Synchronization performance for WCDMA-TDD, Mobile WiMAX, TD-SCDMA and CDMA2000 applications Client holdover and reference switching between multiple Servers Server, client and boundary scan operation Any input clock rate from 1 kHz to 750 MHz Automatic hitless reference switching and digital holdover on reference fail Flexible two-stage architecture translates between arbitrary data, line coding and FEC rates Digital PLLs programmable bandwidth at 5.2 Hz, 14 Hz, 28 Hz, 56 Hz, 112 Hz, 224 Hz, 448 Hz or 896 Hz Three Programmable synthesizers Any output clock rate from 1Hz to 750MHz Output jitter below 660fs RMS Up to four unique customer defined default configurations, including input/output frequencies, are available via OTP (One Time Programmable) memory Easy configuration and dynamic programming via SPI/I2C interface Operates from a single crystal resonator or clock oscillator Typical Applications / Uses ITU-T G.8262 Line Cards which support 1 GbE and 10 GbE interfaces OTN Muxponders and transponders 10 Gigabit line cards Synchronous Ethernet, 10 GBASE-R and 10 GBASE-W SONET/SDH, Fibre Channel, XAUI

The ZL30367 is a IEEE 1588 and Synchronous Ethernet packet dual channel clock network synchronizer combining four DPLLs / NCOs with four programmable synthesizers. It is capable of accepting and generating any frequency from 1Hz to 750MHz on up to twelve input references and up to sixteen output clocks.

Click here for secure documentation

Additional Features

  • Frequency and Phase Sync over Packet Networks
  • Two independent clock channels
  • Frequency accuracy performance for WCDMA-FDD, GSM, LTE-FDD and femtocell applications
  • Frequency performance for ITU-T G.823 and G.824 synchronization interface, as well as G.8261 PNT PEC and CES interfaces
  • Phase Synchronization performance for WCDMA-TDD, Mobile WiMAX, TD-SCDMA and CDMA2000 applications
  • Client holdover and reference switching between multiple Servers
  • Server, client and boundary scan operation
  • Any input clock rate from 1 kHz to 750 MHz
  • Automatic hitless reference switching and digital holdover on reference fail
  • Flexible two-stage architecture translates between arbitrary data, line coding and FEC rates
  • Digital PLLs programmable bandwidth at 5.2 Hz, 14 Hz, 28 Hz, 56 Hz, 112 Hz, 224 Hz, 448 Hz or 896 Hz
  • Three Programmable synthesizers
  • Any output clock rate from 1Hz to 750MHz
  • Output jitter below 660fs RMS
  • Up to four unique customer defined default configurations, including input/output frequencies, are available via OTP (One Time Programmable) memory
  • Easy configuration and dynamic programming via SPI/I2C interface
  • Operates from a single crystal resonator or clock oscillator
  • Typical Applications / Uses
  • ITU-T G.8262 Line Cards which support 1 GbE and 10 GbE interfaces
  • OTN Muxponders and transponders
  • 10 Gigabit line cards
  • Synchronous Ethernet, 10 GBASE-R and 10 GBASE-W
  • SONET/SDH, Fibre Channel, XAUI
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Clock Sources
Product Number ZL30367
Product Name 2-Ch Network Synchronizer
Unlock Full Specs
to access all available technical data

Similar Products