Microchip Technology, Inc. PDH/SDH System Synchronizer ZL30110

Description
The ZL30110 clock rate conversion digital phase-locked loop (DPLL) provides accurate and reliable frequency conversion. The ZL30110 generates a range of clocks that are either locked to the input reference or locked to the external crystal or oscillator. In the locked mode, the reference input is continuously monitored for a failure condition. In the event of a failure, the DPLL continues to provide a stable free running clock ensuring system reliability. Additional Features Synchronizes to 8 kHz, 2.048 MHz, 8.192 MHz or 16.384 MHz Provides DPLL lock and reference fail indication Automatic free run mode on reference fail DPLL bandwidth of 922 Hz for all rates of input reference and 58 Hz for an 8 kHz input reference Less than 5 psecrmson 25 MHz outputs, and less than 0.6 nsppintrinsic jitter on the all other outputs Minimal input to output and output to output skew 25 MHz external master clock source: clock oscillator or crystal Simple hardware control interface Provides a range of output clocks: 65.536 MHz TDM clock locked to the input reference General purpose 25 MHz fan-out to 6 outputs locked to the external crystal or oscillator General purpose 125 MHz and 66 MHz or 100 MHz locked to the external crystal or oscillator
Datasheet
Description
The ZL30110 clock rate conversion digital phase-locked loop (DPLL) provides accurate and reliable frequency conversion. The ZL30110 generates a range of clocks that are either locked to the input reference or locked to the external crystal or oscillator. In the locked mode, the reference input is continuously monitored for a failure condition. In the event of a failure, the DPLL continues to provide a stable free running clock ensuring system reliability. Additional Features Synchronizes to 8 kHz, 2.048 MHz, 8.192 MHz or 16.384 MHz Provides DPLL lock and reference fail indication Automatic free run mode on reference fail DPLL bandwidth of 922 Hz for all rates of input reference and 58 Hz for an 8 kHz input reference Less than 5 psecrmson 25 MHz outputs, and less than 0.6 nsppintrinsic jitter on the all other outputs Minimal input to output and output to output skew 25 MHz external master clock source: clock oscillator or crystal Simple hardware control interface Provides a range of output clocks: 65.536 MHz TDM clock locked to the input reference General purpose 25 MHz fan-out to 6 outputs locked to the external crystal or oscillator General purpose 125 MHz and 66 MHz or 100 MHz locked to the external crystal or oscillator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDH/SDH System Synchronizer - ZL30110 - Microchip Technology, Inc.
Chandler, AZ, United States
PDH/SDH System Synchronizer
ZL30110
PDH/SDH System Synchronizer ZL30110
The ZL30110 clock rate conversion digital phase-locked loop (DPLL) provides accurate and reliable frequency conversion. The ZL30110 generates a range of clocks that are either locked to the input reference or locked to the external crystal or oscillator. In the locked mode, the reference input is continuously monitored for a failure condition. In the event of a failure, the DPLL continues to provide a stable free running clock ensuring system reliability. Additional Features Synchronizes to 8 kHz, 2.048 MHz, 8.192 MHz or 16.384 MHz Provides DPLL lock and reference fail indication Automatic free run mode on reference fail DPLL bandwidth of 922 Hz for all rates of input reference and 58 Hz for an 8 kHz input reference Less than 5 psecrmson 25 MHz outputs, and less than 0.6 nsppintrinsic jitter on the all other outputs Minimal input to output and output to output skew 25 MHz external master clock source: clock oscillator or crystal Simple hardware control interface Provides a range of output clocks: 65.536 MHz TDM clock locked to the input reference General purpose 25 MHz fan-out to 6 outputs locked to the external crystal or oscillator General purpose 125 MHz and 66 MHz or 100 MHz locked to the external crystal or oscillator

The ZL30110 clock rate conversion digital phase-locked loop (DPLL) provides accurate and reliable frequency conversion. The ZL30110 generates a range of clocks that are either locked to the input reference or locked to the external crystal or oscillator. In the locked mode, the reference input is continuously monitored for a failure condition. In the event of a failure, the DPLL continues to provide a stable free running clock ensuring system reliability.

Additional Features

  • Synchronizes to 8 kHz, 2.048 MHz, 8.192 MHz or 16.384 MHz
  • Provides DPLL lock and reference fail indication
  • Automatic free run mode on reference fail
  • DPLL bandwidth of 922 Hz for all rates of input reference and 58 Hz for an 8 kHz input reference
  • Less than 5 psecrmson 25 MHz outputs, and less than 0.6 nsppintrinsic jitter on the all other outputs
  • Minimal input to output and output to output skew
  • 25 MHz external master clock source: clock oscillator or crystal
  • Simple hardware control interface
  • Provides a range of output clocks:
    • 65.536 MHz TDM clock locked to the input reference
    • General purpose 25 MHz fan-out to 6 outputs locked to the external crystal or oscillator
    • General purpose 125 MHz and 66 MHz or 100 MHz locked to the external crystal or oscillator
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Clock Sources
Product Number ZL30110
Product Name PDH/SDH System Synchronizer
Unlock Full Specs
to access all available technical data

Similar Products