Microchip Technology, Inc. RF/IF and RFID - RF Transceiver Modules and Modems ZG2101MC

Description
Win Source Part Number: 1212744-ZG2101MC Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Bulk Standard Package: 45 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 2Mbps Antenna Type: Antenna Not Included, U.FL Power - Output: 10dBm Sensitivity: -91dBm Current - Receiving: 85mA RF Family/Standard: WiFi Serial Interfaces: SPI, UART Current - Transmitting: 154mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: 36-DFN Module Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A002A1 MIC Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1212744-ZG2101MC Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Bulk Standard Package: 45 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 2Mbps Antenna Type: Antenna Not Included, U.FL Power - Output: 10dBm Sensitivity: -91dBm Current - Receiving: 85mA RF Family/Standard: WiFi Serial Interfaces: SPI, UART Current - Transmitting: 154mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: 36-DFN Module Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A002A1 MIC Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1212744-ZG2101MC - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1212744-ZG2101MC
RF/IF and RFID - RF Transceiver Modules and Modems 1212744-ZG2101MC
Win Source Part Number: 1212744-ZG2101MC Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Bulk Standard Package: 45 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 2Mbps Antenna Type: Antenna Not Included, U.FL Power - Output: 10dBm Sensitivity: -91dBm Current - Receiving: 85mA RF Family/Standard: WiFi Serial Interfaces: SPI, UART Current - Transmitting: 154mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: 36-DFN Module Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A002A1 MIC Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1212744-ZG2101MC
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Bulk
Standard Package: 45
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Data Rate: 2Mbps
Antenna Type: Antenna Not Included, U.FL
Power - Output: 10dBm
Sensitivity: -91dBm
Current - Receiving: 85mA
RF Family/Standard: WiFi
Serial Interfaces: SPI, UART
Current - Transmitting: 154mA
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 36-DFN Module
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A002A1 MIC
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet
RF Transceiver Modules and Modems - ZG2101MC-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
ZG2101MC-ND
RF Transceiver Modules and Modems ZG2101MC-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ZG2101MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ZG2101MC
RF and Wireless - RF Transceiver Modules and Modems ZG2101MC
RF TXRX MODULE WIFI U.FL SMD

RF TXRX MODULE WIFI U.FL SMD

Supplier's Site
RF Transceiver Modules and Modems - ZG2101MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ZG2101MC
RF Transceiver Modules and Modems ZG2101MC
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1212744-ZG2101MC ZG2101MC-ND ZG2101MC ZG2101MC
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -91 dBm -91 dBm -91 dBm -91 dBm
Output Power 10 dBm 10 dBm 10 dBm 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7839628 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
37 - 40.5 GHz Dual Channel GaN Front End Module - QPF4005 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 37000 to 40500 MHz
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 740-1000-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 2400 MHz
View Details
2 suppliers