Transceiver Module
RF TXRX MODULE U.FL SMD
LoRa Transceiver Module 863MHz ~ 928MHz Antenna Not Included, U.FL Surface Mount
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 150-WLR089U0-I/RM-ND | WLR089U0-I/RM | WLR089U0-I/RM |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 863 to 928 MHz | 863 to 928 MHz | 863 to 928 MHz |
| Sensitivity | -136 dBm | -136 dBm | -136 dBm |
| Output Power | 18.5 dBm | 18.5 dBm | 18.5 dBm |
| Package Type | Surface Mount; Module | Surface Mount; Module |