Microchip Technology, Inc. USB Port Power Controller with Charger Emulation UCS1001-3

Description
The UCS1001-3 provides a USB port power switch for precise control of up to 2.5 amperes continuous current with over-current limit (OCL), dynamic thermal management, latch or auto-recovery (low test current) fault handling, selectable active low or high enable, under- and over-voltage lockout, back-drive protection, and back-voltage protection. Split supply support for VS and VDD is an option for low power in system standby states. This gives battery operated applications, like notebook PCs, the ability to detect attachments from a sleep or off state. After the Attach Detect is flagged, the system can decide to wake up and/or provide charging. In addition to power switching and current limiting modes, the UCS1001-3 will automatically charge a wide variety of portable devices, including USB-IF BC1.2, YD/T-1591 (2009), most Apple® and RIM®, and many others. It prioritizes 12W charging, smartphones and tablets. Nine preloaded charger emulation profiles maximize compatibility coverage of peripheral devices. The UCS1001-3 is available in a 20-pin QFN 4 mm x 4 mm package. Additional Features Highlights Port power switch with two current limit behaviors 2.9 V to 5.5 V source voltage range Up to 2.5 A current with 55 mΩ On Resistance Over-current trip or constant current limiting Soft turn-on circuitry Selectable current limit Dynamic thermal management Under- and over-voltage lockout Back-drive, back-voltage protection Latch or auto-recovery (low test current) fault handling Selectable active high or low power switch enable BC1.2 VBUS discharge port renegotiation function Selectable/automatic cycling of USB data line charger emulation profiles Supports 12W charging Allows for active cables USB-IF BC1.2 charging downstream port (CDP) and dedicated charging port (DCP) modes, YD/T-1591, and most Apple® and RIM® protocols standard USB 2.0 compliant high-speed data switch (in Passthrough and CDP modes) Nine preloaded charger emulation profiles for maximum compatibility coverage of peripheral devices Charging Active (UCS1001-3) or Attach Detection (UCS1001-4) open-drain output Fault Alert open-drain output Ultra low power Sleep state Optional split supply support for VBUS and VDD for low power in system standby states Wake on Attach USB (UCS1001-2) Wide operating temperature range: -40°C to +85°C IEC61000-4-2 8 / 15 kV ESD immunity UL recognized and EN/IEC 60950-1 (CB) certified Target Applications Notebook and Netbook Computers Tablets and E-book Readers Desktops and Monitors Docking Stations and Printers AC-DC wall adapters
Datasheet
Description
The UCS1001-3 provides a USB port power switch for precise control of up to 2.5 amperes continuous current with over-current limit (OCL), dynamic thermal management, latch or auto-recovery (low test current) fault handling, selectable active low or high enable, under- and over-voltage lockout, back-drive protection, and back-voltage protection. Split supply support for VS and VDD is an option for low power in system standby states. This gives battery operated applications, like notebook PCs, the ability to detect attachments from a sleep or off state. After the Attach Detect is flagged, the system can decide to wake up and/or provide charging. In addition to power switching and current limiting modes, the UCS1001-3 will automatically charge a wide variety of portable devices, including USB-IF BC1.2, YD/T-1591 (2009), most Apple® and RIM®, and many others. It prioritizes 12W charging, smartphones and tablets. Nine preloaded charger emulation profiles maximize compatibility coverage of peripheral devices. The UCS1001-3 is available in a 20-pin QFN 4 mm x 4 mm package. Additional Features Highlights Port power switch with two current limit behaviors 2.9 V to 5.5 V source voltage range Up to 2.5 A current with 55 mΩ On Resistance Over-current trip or constant current limiting Soft turn-on circuitry Selectable current limit Dynamic thermal management Under- and over-voltage lockout Back-drive, back-voltage protection Latch or auto-recovery (low test current) fault handling Selectable active high or low power switch enable BC1.2 VBUS discharge port renegotiation function Selectable/automatic cycling of USB data line charger emulation profiles Supports 12W charging Allows for active cables USB-IF BC1.2 charging downstream port (CDP) and dedicated charging port (DCP) modes, YD/T-1591, and most Apple® and RIM® protocols standard USB 2.0 compliant high-speed data switch (in Passthrough and CDP modes) Nine preloaded charger emulation profiles for maximum compatibility coverage of peripheral devices Charging Active (UCS1001-3) or Attach Detection (UCS1001-4) open-drain output Fault Alert open-drain output Ultra low power Sleep state Optional split supply support for VBUS and VDD for low power in system standby states Wake on Attach USB (UCS1001-2) Wide operating temperature range: -40°C to +85°C IEC61000-4-2 8 / 15 kV ESD immunity UL recognized and EN/IEC 60950-1 (CB) certified Target Applications Notebook and Netbook Computers Tablets and E-book Readers Desktops and Monitors Docking Stations and Printers AC-DC wall adapters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Port Power Controller with Charger Emulation - UCS1001-3 - Microchip Technology, Inc.
Chandler, AZ, United States
USB Port Power Controller with Charger Emulation
UCS1001-3
USB Port Power Controller with Charger Emulation UCS1001-3
The UCS1001-3 provides a USB port power switch for precise control of up to 2.5 amperes continuous current with over-current limit (OCL), dynamic thermal management, latch or auto-recovery (low test current) fault handling, selectable active low or high enable, under- and over-voltage lockout, back-drive protection, and back-voltage protection. Split supply support for VS and VDD is an option for low power in system standby states. This gives battery operated applications, like notebook PCs, the ability to detect attachments from a sleep or off state. After the Attach Detect is flagged, the system can decide to wake up and/or provide charging. In addition to power switching and current limiting modes, the UCS1001-3 will automatically charge a wide variety of portable devices, including USB-IF BC1.2, YD/T-1591 (2009), most Apple® and RIM®, and many others. It prioritizes 12W charging, smartphones and tablets. Nine preloaded charger emulation profiles maximize compatibility coverage of peripheral devices. The UCS1001-3 is available in a 20-pin QFN 4 mm x 4 mm package. Additional Features Highlights Port power switch with two current limit behaviors 2.9 V to 5.5 V source voltage range Up to 2.5 A current with 55 mΩ On Resistance Over-current trip or constant current limiting Soft turn-on circuitry Selectable current limit Dynamic thermal management Under- and over-voltage lockout Back-drive, back-voltage protection Latch or auto-recovery (low test current) fault handling Selectable active high or low power switch enable BC1.2 VBUS discharge port renegotiation function Selectable/automatic cycling of USB data line charger emulation profiles Supports 12W charging Allows for active cables USB-IF BC1.2 charging downstream port (CDP) and dedicated charging port (DCP) modes, YD/T-1591, and most Apple® and RIM® protocols standard USB 2.0 compliant high-speed data switch (in Passthrough and CDP modes) Nine preloaded charger emulation profiles for maximum compatibility coverage of peripheral devices Charging Active (UCS1001-3) or Attach Detection (UCS1001-4) open-drain output Fault Alert open-drain output Ultra low power Sleep state Optional split supply support for VBUS and VDD for low power in system standby states Wake on Attach USB (UCS1001-2) Wide operating temperature range: -40°C to +85°C IEC61000-4-2 8 / 15 kV ESD immunity UL recognized and EN/IEC 60950-1 (CB) certified Target Applications Notebook and Netbook Computers Tablets and E-book Readers Desktops and Monitors Docking Stations and Printers AC-DC wall adapters

The UCS1001-3 provides a USB port power switch for precise control of up to 2.5 amperes continuous current with over-current limit (OCL), dynamic thermal management, latch or auto-recovery (low test current) fault handling, selectable active low or high enable, under- and over-voltage lockout, back-drive protection, and back-voltage protection.

Split supply support for VS and VDD is an option for low power in system standby states. This gives battery operated applications, like notebook PCs, the ability to detect attachments from a sleep or off state. After the Attach Detect is flagged, the system can decide to wake up and/or provide charging.

In addition to power switching and current limiting modes, the UCS1001-3 will automatically charge a wide variety of portable devices, including USB-IF BC1.2, YD/T-1591 (2009), most Apple® and RIM®, and many others. It prioritizes 12W charging, smartphones and tablets. Nine preloaded charger emulation profiles maximize compatibility coverage of peripheral devices.

The UCS1001-3 is available in a 20-pin QFN 4 mm x 4 mm package.

Additional Features

    Highlights
    • Port power switch with two current limit behaviors
      • 2.9 V to 5.5 V source voltage range
      • Up to 2.5 A current with 55 mΩ On Resistance
      • Over-current trip or constant current limiting
      • Soft turn-on circuitry
      • Selectable current limit
      • Dynamic thermal management
      • Under- and over-voltage lockout
      • Back-drive, back-voltage protection
      • Latch or auto-recovery (low test current) fault handling
      • Selectable active high or low power switch enable
      • BC1.2 VBUS discharge port renegotiation function
    • Selectable/automatic cycling of USB data line charger emulation profiles
      • Supports 12W charging
      • Allows for active cables
      • USB-IF BC1.2 charging downstream port (CDP) and dedicated charging port (DCP) modes, YD/T-1591, and most Apple® and RIM® protocols standard
      • USB 2.0 compliant high-speed data switch (in Passthrough and CDP modes)
      • Nine preloaded charger emulation profiles for maximum compatibility coverage of peripheral devices
    • Charging Active (UCS1001-3) or Attach Detection (UCS1001-4) open-drain output
    • Fault Alert open-drain output
    • Ultra low power Sleep state
    • Optional split supply support for VBUS and VDD for low power in system standby states
    • Wake on Attach USB (UCS1001-2)
    • Wide operating temperature range: -40°C to +85°C
    • IEC61000-4-2 8 / 15 kV ESD immunity
    • UL recognized and EN/IEC 60950-1 (CB) certified
    Target Applications
    • Notebook and Netbook Computers
    • Tablets and E-book Readers
    • Desktops and Monitors
    • Docking Stations and Printers
    • AC-DC wall adapters
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Solid State Power Controllers (SSPC)
Product Number UCS1001-3
Product Name USB Port Power Controller with Charger Emulation
SSPC Type AC/DC Controller
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Power Controller - ACVC100 - Backer Hotwatt Inc.
Specs
SSPC Type AC Controller (optional feature); DC Controller (optional feature)
Mounting Bracket (Flange) Mount
Input Voltage (Control Signal) Range 120 to 240 volts
View Details
Dual USB Port Power Supply Controller - Covering the Commercial Temperature Range of 0°C to +70°C - ISL61853OCRZ-T - Renesas Electronics Corporation
Specs
SSPC Type DC Controller
Mounting PCBoard
Features Over-Current Protection
View Details
Multi-Channel 115V AC Solid-State Power Controller (RPC) - RP-27001X - Data Device Corporation (DDC)
Specs
SSPC Type AC Controller; Programmable
Mounting PCBoard
Features Instant Trip Protection; Thermal Memory; True I2t Protection
View Details
USB Port Power Controller with Charger Emulation - UCS1001-1 - Microchip Technology, Inc.
Specs
SSPC Type AC/DC Controller
View Details