Microchip Technology, Inc. 450MHZ Rf Transmitter U2741B-NFBG3

Description
RF TX IC UHF 300-450MHZ 16LSSOP Product overview: U2741B-NFBG3 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-U2741B-NFBG3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TX IC UHF 300-450MHZ 16LSSOP Product overview: U2741B-NFBG3 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-U2741B-NFBG3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
450MHZ Rf Transmitter
871-U2741B-NFBG3
450MHZ Rf Transmitter 871-U2741B-NFBG3
RF TX IC UHF 300-450MHZ 16LSSOP Product overview: U2741B-NFBG3 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-U2741B-NFBG3 can be used for catalog matching and distributor lookup.

RF TX IC UHF 300-450MHZ 16LSSOP Product overview: U2741B-NFBG3 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-U2741B-NFBG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - U2741B-NFBG3 - 937967-U2741B-NFBG3 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - U2741B-NFBG3
937967-U2741B-NFBG3
RF Transmitters - U2741B-NFBG3 937967-U2741B-NFBG3
Manufacturer: Microchip Technology Win Source Part Number: 937967-U2741B-NFBG3 Operating Temperature Range: -40°C ~ 85°C Features: RF Transmitter UHF, ASK, FSK 300MHz ~ 450MHz 3dBm 20kBaud PCB, Surface Mount Antenna 16-LSSOP (0.154", 3.90mm Width) Package: Reel - TR Package: 16-LSSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 16-SSO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 937967-U2741B-NFBG3
Operating Temperature Range: -40°C ~ 85°C
Features: RF Transmitter UHF, ASK, FSK 300MHz ~ 450MHz 3dBm 20kBaud PCB, Surface Mount Antenna 16-LSSOP (0.154", 3.90mm Width)
Package: Reel - TR
Package: 16-LSSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 16-SSO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
RF Transmitters - U2741B-NFBG3-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
U2741B-NFBG3-ND
RF Transmitters U2741B-NFBG3-ND
"RF Transmitter UHF, ASK, FSK 300MHz ~ 450MHz 3dBm 20kBaud PCB, Surface Mount Antenna 16-LSSOP (0.154"", 3.90mm Width)"

"RF Transmitter UHF, ASK, FSK 300MHz ~ 450MHz 3dBm 20kBaud PCB, Surface Mount Antenna 16-LSSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
RF and Wireless - RF Transmitters - U2741B-NFBG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
U2741B-NFBG3
RF and Wireless - RF Transmitters U2741B-NFBG3
RF TX IC UHF 300-450MHZ 16LSSOP

RF TX IC UHF 300-450MHZ 16LSSOP

Supplier's Site
RF Transmitters - U2741B-NFBG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
U2741B-NFBG3
RF Transmitters U2741B-NFBG3
RF Transmitter UHF, ASK, FSK 300MHz ~ 450MHz 3dBm 20kBaud PCB, Surface Mount Antenna 16-LSSOP (0.154", 3.90mm Width)

RF Transmitter UHF, ASK, FSK 300MHz ~ 450MHz 3dBm 20kBaud PCB, Surface Mount Antenna 16-LSSOP (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transmitters RF Modules RF Transmitters RF Transmitters
Product Number 871-U2741B-NFBG3 937967-U2741B-NFBG3 U2741B-NFBG3-ND U2741B-NFBG3 U2741B-NFBG3
Product Name 450MHZ Rf Transmitter RF Transmitters - U2741B-NFBG3 RF Transmitters RF and Wireless - RF Transmitters RF Transmitters
Applications General Purpose General Purpose General Purpose
Package Type Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; "16-LSSOP (0.154"", 3.90mm Width)" Surface Mount; 16-LSSOP (0.154\", 3.90mm Width)
RF Modulation UHF, ASK, FSK Amplitude Shift Key; Frequency Shift Key
Features RoHS Antenna Connector RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data