The U2741B-NFB is a PLL transmitter IC designed for low-cost RF data transmission systems, operating within a frequency range of 300 MHz to 450 MHz and supporting data rates up to 20 kBaud. It is suitable for both Frequency Shift Keying (FSK) and Amplitude Shift Keying (ASK) modulation schemes. The device features a supply voltage range of 2.0 V to 5.5 V for temperatures between -20°C to 70°C, and 2.2 V to 5.5 V for -40°C to 85°C. This transmitter offers high frequency accuracy compared to traditional Surface Acoustic Wave (SAW) solutions, enabling receivers to operate at lower bandwidths. It is packaged in a compact SSO16 format, requiring minimal external circuitry, and includes an XTO output for microcontroller clocking. The U2741B-NFB also provides ESD protection according to MIL-STD.883, with a maximum frequency deviation of ±100 ppm achievable through reference crystal pulling. This product is particularly advantageous for applications that require a simple integration with existing antenna systems.
RF TX IC UHF 300-450MHZ 16LSSOP Product overview: U2741B-NFB from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-U2741B-NFB can be used for catalog matching and distributor lookup.
"RF Transmitter UHF, ASK, FSK 300MHz ~ 450MHz 3dBm 20kBaud PCB, Surface Mount Antenna 16-LSSOP (0.154"", 3.90mm Width)"
Manufacturer: Microchip Technology
Win Source Part Number: 103039-U2741B-NFB
Packaging: Reel - TR
Applications: General Purpose
Frequency: 300MHz to 450MHz
Power - Output: 3dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 20 kBaud
Modulation or Protocol: UHF, ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 10mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 16-LSSOP (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
RF TX IC UHF 300-450MHZ 16LSSOP
RF Transmitter UHF, ASK, FSK 300MHz ~ 450MHz 3dBm 20kBaud PCB, Surface Mount Antenna 16-LSSOP (0.154", 3.90mm Width)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 871-U2741B-NFB | U2741B-NFB-ND | 103039-U2741B-NFB | U2741B-NFB | U2741B-NFB |
| Product Name | 450MHZ Rf Transmitter | RF Transmitters | RF Transmitters - U2741B-NFB | RF and Wireless - RF Transmitters | RF Transmitters |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Package Type | Tape & Reel (TR) | Surface Mount; "16-LSSOP (0.154"", 3.90mm Width)" | Surface Mount; 16-LSSOP (0.154\", 3.90mm Width) | ||
| RF Modulation | UHF, ASK, FSK | Amplitude Shift Key; Frequency Shift Key | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Communication Interface | PCB, Surface Mount |