Microchip Technology, Inc. Charge Pump DC-DC Voltage Converter TC1044S

Description
The TC1044S is a pin-compatible upgrade to the Industry standard TC7660 charge pump voltage converter. It converts a +1.5V to +12V input to a corresponding –1.5V to –12V output using only two low cost capacitors, eliminating inductors and their associated cost, size and EMI. Added features include an extended supply range to 12V, and a frequency boost pin for higher operating frequency, allowing the use of smaller external capacitors. Theon-boardoscillato roperates atanominalfrequency of 10kHz. Frequency is increased to 45kHz when pin 1 is connected to V + . Operation below 10kHz (for lower supply current applications) is possible by connecting an external capacitor from OSC to ground (with pin 1 open). The TC1044S is available in both 8-pin DIP and 8-pin small outline (SOIC) packages in commercial and extended temperature ranges. Additional Features Converts +5V Logic Supply to ±5V System Wide Input Voltage Range ............1.5V to 12V Efficient Voltage Conversion ............99.9% Excellent Power Efficiency .............98% Low Power Consumption ...........80uA @ VIN = 5V Low Cost and Easy to Use Only Two External Capacitors Required RS-232 Negative Power Supply Available in 8-Pin Small Outline (SOIC) and 8-Pin Plastic DIP Packages Improved ESD Protection .............Up to 10kV No External Diode Required for High Voltage Operation Frequency Boost Raises FOSC to 45kHz
Datasheet
Description
The TC1044S is a pin-compatible upgrade to the Industry standard TC7660 charge pump voltage converter. It converts a +1.5V to +12V input to a corresponding –1.5V to –12V output using only two low cost capacitors, eliminating inductors and their associated cost, size and EMI. Added features include an extended supply range to 12V, and a frequency boost pin for higher operating frequency, allowing the use of smaller external capacitors. Theon-boardoscillato roperates atanominalfrequency of 10kHz. Frequency is increased to 45kHz when pin 1 is connected to V + . Operation below 10kHz (for lower supply current applications) is possible by connecting an external capacitor from OSC to ground (with pin 1 open). The TC1044S is available in both 8-pin DIP and 8-pin small outline (SOIC) packages in commercial and extended temperature ranges. Additional Features Converts +5V Logic Supply to ±5V System Wide Input Voltage Range ............1.5V to 12V Efficient Voltage Conversion ............99.9% Excellent Power Efficiency .............98% Low Power Consumption ...........80uA @ VIN = 5V Low Cost and Easy to Use Only Two External Capacitors Required RS-232 Negative Power Supply Available in 8-Pin Small Outline (SOIC) and 8-Pin Plastic DIP Packages Improved ESD Protection .............Up to 10kV No External Diode Required for High Voltage Operation Frequency Boost Raises FOSC to 45kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charge Pump DC-DC Voltage Converter - TC1044S - Microchip Technology, Inc.
Chandler, AZ, United States
Charge Pump DC-DC Voltage Converter
TC1044S
Charge Pump DC-DC Voltage Converter TC1044S
The TC1044S is a pin-compatible upgrade to the Industry standard TC7660 charge pump voltage converter. It converts a +1.5V to +12V input to a corresponding –1.5V to –12V output using only two low cost capacitors, eliminating inductors and their associated cost, size and EMI. Added features include an extended supply range to 12V, and a frequency boost pin for higher operating frequency, allowing the use of smaller external capacitors. Theon-boardoscillato roperates atanominalfrequency of 10kHz. Frequency is increased to 45kHz when pin 1 is connected to V + . Operation below 10kHz (for lower supply current applications) is possible by connecting an external capacitor from OSC to ground (with pin 1 open). The TC1044S is available in both 8-pin DIP and 8-pin small outline (SOIC) packages in commercial and extended temperature ranges. Additional Features Converts +5V Logic Supply to ±5V System Wide Input Voltage Range ............1.5V to 12V Efficient Voltage Conversion ............99.9% Excellent Power Efficiency .............98% Low Power Consumption ...........80uA @ VIN = 5V Low Cost and Easy to Use Only Two External Capacitors Required RS-232 Negative Power Supply Available in 8-Pin Small Outline (SOIC) and 8-Pin Plastic DIP Packages Improved ESD Protection .............Up to 10kV No External Diode Required for High Voltage Operation Frequency Boost Raises FOSC to 45kHz

The TC1044S is a pin-compatible upgrade to the Industry standard TC7660 charge pump voltage converter. It converts a +1.5V to +12V input to a corresponding –1.5V to –12V output using only two low cost capacitors, eliminating inductors and their associated cost, size and EMI. Added features include an extended supply range to 12V, and a frequency boost pin for higher operating frequency, allowing the use of smaller external capacitors. Theon-boardoscillatoroperates atanominalfrequency of 10kHz. Frequency is increased to 45kHz when pin 1 is connected to V + . Operation below 10kHz (for lower supply current applications) is possible by connecting an external capacitor from OSC to ground (with pin 1 open). The TC1044S is available in both 8-pin DIP and 8-pin small outline (SOIC) packages in commercial and extended temperature ranges.

Additional Features

    • Converts +5V Logic Supply to ±5V System
    • Wide Input Voltage Range ............1.5V to 12V
    • Efficient Voltage Conversion ............99.9%
    • Excellent Power Efficiency .............98%
    • Low Power Consumption ...........80uA @ VIN = 5V
    • Low Cost and Easy to Use
    • Only Two External Capacitors Required
    • RS-232 Negative Power Supply
    • Available in 8-Pin Small Outline (SOIC) and 8-Pin Plastic DIP Packages
    • Improved ESD Protection .............Up to 10kV
    • No External Diode Required for High Voltage Operation
    • Frequency Boost Raises FOSC to 45kHz
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Voltage Converters and Voltage Inverters
Product Number TC1044S
Product Name Charge Pump DC-DC Voltage Converter
Form Factor ['WAFER', 'SOIC', 'CERDIP', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Digital I/O Modules - OD15 - Altech Corp.
Specs
Form Factor Modular Bay or Slot System
User Interface None
DC Voltage 15 VDC
View Details
Isolated True RMS Input Modules - 8B-33-03 - Dataforth Corporation
Specs
Form Factor Backpanel
User Interface None
Agency Approval UL, CE
View Details
High Frequency Charge Pump DC-DC Voltage Converter - TC7660H - Microchip Technology, Inc.
Specs
Form Factor ['SOIC', 'PDIP']
View Details
High Voltage Attenuator - HVA-1000 - Define Instruments
Specs
Form Factor DIN Rail
DC Voltage 1000 V
View Details