Manufacturer: Microchip Technology
Win Source Part Number: 195974-T5754-6APJ
Packaging: Reel - TR
Applications: General Purpose Data Transmission Systems
Frequency: 429MHz to 439MHz
Power - Output: 7.5dBm
Data Rate (Max): 32 kBaud
Modulation or Protocol: ASK, FSK
Current - Transmitting: 9mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 4 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
"RF Transmitter ASK, FSK 429MHz ~ 439MHz 7.5dBm 32kBaud Antenna 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
RF TX IC ASK 429-439MHZ 8TSSOP Product overview: T5754-6APJ from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 439MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 439MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-T5754-6APJ can be used for catalog matching and distributor lookup.
RF Transmitter ASK, FSK 429MHz ~ 439MHz 7.5dBm 32kBaud Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | 195974-T5754-6APJ | T5754-6APJ-ND | 871-T5754-6APJ | T5754-6APJ |
| Product Name | RF Transmitters - T5754-6APJ | RF Transmitters | 439MHZ Rf Transmitter | RF Transmitters |
| Operating Temperature | -55.0 to 125.0 C (-67.0 to 257.0 F) | -55.0 to 125.0 C (-67.0 to 257.0 F) | -55.0 to 125.0 C (-67.0 to 257.0 F) | -55.0 to 125.0 C (-67.0 to 257.0 F) |
| Output Power | 7.5 dBm | 7.5 dBm | 7.5 dBm | |
| Operating Frequency | 429 to 439 MHz | 429 to 439 MHz | 429 to 439 MHz | |
| Supply Voltage | 2 to 4 volts | 2 to 4 volts | 2 to 4 volts | |
| Device Type | Transmitter |