Microchip Technology, Inc. RF Transmitters - T5753-6AQJ-66 T5753-6AQJ-66

Description
Manufacturer: Microchip Technology Win Source Part Number: 042987-T5753-6AQJ-66 Packaging: Reel - TR Applications: TPM (Tire Pressure Monitor) Frequency: 310MHz to 350MHz Power - Output: 8dBm Data Interface: PCB, Surface Mount Data Rate (Max): 32 kBaud Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 9mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 2 V to 4 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 042987-T5753-6AQJ-66 Packaging: Reel - TR Applications: TPM (Tire Pressure Monitor) Frequency: 310MHz to 350MHz Power - Output: 8dBm Data Interface: PCB, Surface Mount Data Rate (Max): 32 kBaud Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 9mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 2 V to 4 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - T5753-6AQJ-66 - 042987-T5753-6AQJ-66 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - T5753-6AQJ-66
042987-T5753-6AQJ-66
RF Transmitters - T5753-6AQJ-66 042987-T5753-6AQJ-66
Manufacturer: Microchip Technology Win Source Part Number: 042987-T5753-6AQJ-66 Packaging: Reel - TR Applications: TPM (Tire Pressure Monitor) Frequency: 310MHz to 350MHz Power - Output: 8dBm Data Interface: PCB, Surface Mount Data Rate (Max): 32 kBaud Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 9mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 2 V to 4 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 042987-T5753-6AQJ-66
Packaging: Reel - TR
Applications: TPM (Tire Pressure Monitor)
Frequency: 310MHz to 350MHz
Power - Output: 8dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 32 kBaud
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 9mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 4 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
350MHZ Rf Transmitter
871-T5753-6AQJ-66
350MHZ Rf Transmitter 871-T5753-6AQJ-66
RF TX IC ASK 310-350MHZ 8TSSOP Product overview: T5753-6AQJ-66 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 350MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-T5753-6AQJ-66 can be used for catalog matching and distributor lookup.

RF TX IC ASK 310-350MHZ 8TSSOP Product overview: T5753-6AQJ-66 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 350MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-T5753-6AQJ-66 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - T5753-6AQJ-66-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
T5753-6AQJ-66-ND
RF Transmitters T5753-6AQJ-66-ND
"RF Transmitter ASK, FSK 310MHz ~ 350MHz 8dBm 32kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"RF Transmitter ASK, FSK 310MHz ~ 350MHz 8dBm 32kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
RF Transmitters - T5753-6AQJ-66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
T5753-6AQJ-66
RF Transmitters T5753-6AQJ-66
RF Transmitter ASK, FSK 310MHz ~ 350MHz 8dBm 32kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

RF Transmitter ASK, FSK 310MHz ~ 350MHz 8dBm 32kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transmitters RF Modules RF Transmitters
Product Number 042987-T5753-6AQJ-66 871-T5753-6AQJ-66 T5753-6AQJ-66-ND T5753-6AQJ-66
Product Name RF Transmitters - T5753-6AQJ-66 350MHZ Rf Transmitter RF Transmitters RF Transmitters
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Output Power 8 dBm 8 dBm 8 dBm
Operating Frequency 310 to 350 MHz 310 to 350 MHz 310 to 350 MHz
Supply Voltage 2 to 4 volts 2 to 4 volts 2 to 4 volts
Applications TPM (Tire Pressure Monitor) TPM (Tire Pressure Monitor)
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi 7 High Power Front End Module - QPF4557 - Qorvo
Specs
Features RoHS
Operating Frequency 5170 to 5895 MHz
Package Type Laminate
View Details
RF Modules - 1942926 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
RF & Microwave - GaAs MMIC LNA/IRM Receiver - AMMP-6532 - Broadcom Inc.
Specs
Device Type Receiver
Applications Mobile / Wireless Systems; Salellite Communications; RF Microwave
Features RoHS; Frequency Range Switch
View Details
RF Transceiver ICs - ATMEGA2564RFR2-ZF - 722294-ATMEGA2564RFR2-ZF - Win Source Electronics
Specs
Package Type Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz
View Details
3 suppliers