Buffers & Line Drivers Ultra High Speed 1:4 CML Fanout Buffer/Translator
CML FANOUT BUFFER, 6GHZ, -40 TO 85DEG C; Logic Device Type:Fanout Buffer; Logic Family / Base Number:-; Logic Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Logic IC Family:-; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SY58020UMG | 71Y4602 |
| Product Name | Buffers & Line Drivers | Cml Fanout Buffer, 6Ghz, -40 To 85Deg C; Logic Device Type Microchip |