Microchip Technology, Inc. SSC7150-ML-AB0

Description
The SSC7150 Motion Coprocessor from Microchip is a fully integrated device that simplifies the process of incorporating sensor fusion into embedded and Internet-of-Things (IoT) applications, eliminating the need for specialized sensor fusion knowledge. Incorporated are all the required algorithms to filter, compensate, calibrate and fuse raw 9-axis data provided by an accelerometer, a gyroscope and a magnetometer. With a simple I²C connection the host MCU can easily tap into the motion and position data. Maximum Frequency = 400kHz Data Bus Width = 32bit Mounting Type = Surface Mount Package Type = QFN Pin Count = 28 Typical Operating Supply Voltage = 3.3 V Number of UART Channels = 0 Length = 6mm Dimensions = 6 x 6 x 0.95mm Number of PCI Channels = 0
Request a Quote
Description
The SSC7150 Motion Coprocessor from Microchip is a fully integrated device that simplifies the process of incorporating sensor fusion into embedded and Internet-of-Things (IoT) applications, eliminating the need for specialized sensor fusion knowledge. Incorporated are all the required algorithms to filter, compensate, calibrate and fuse raw 9-axis data provided by an accelerometer, a gyroscope and a magnetometer. With a simple I²C connection the host MCU can easily tap into the motion and position data. Maximum Frequency = 400kHz Data Bus Width = 32bit Mounting Type = Surface Mount Package Type = QFN Pin Count = 28 Typical Operating Supply Voltage = 3.3 V Number of UART Channels = 0 Length = 6mm Dimensions = 6 x 6 x 0.95mm Number of PCI Channels = 0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8696211 - RS Components, Ltd.
Corby, Northants, United Kingdom
The SSC7150 Motion Coprocessor from Microchip is a fully integrated device that simplifies the process of incorporating sensor fusion into embedded and Internet-of-Things (IoT) applications, eliminating the need for specialized sensor fusion knowledge. Incorporated are all the required algorithms to filter, compensate, calibrate and fuse raw 9-axis data provided by an accelerometer, a gyroscope and a magnetometer. With a simple I²C connection the host MCU can easily tap into the motion and position data. Maximum Frequency = 400kHz Data Bus Width = 32bit Mounting Type = Surface Mount Package Type = QFN Pin Count = 28 Typical Operating Supply Voltage = 3.3 V Number of UART Channels = 0 Length = 6mm Dimensions = 6 x 6 x 0.95mm Number of PCI Channels = 0

The SSC7150 Motion Coprocessor from Microchip is a fully integrated device that simplifies the process of incorporating sensor fusion into embedded and Internet-of-Things (IoT) applications, eliminating the need for specialized sensor fusion knowledge. Incorporated are all the required algorithms to filter, compensate, calibrate and fuse raw 9-axis data provided by an accelerometer, a gyroscope and a magnetometer. With a simple I²C connection the host MCU can easily tap into the motion and position data.
Maximum Frequency = 400kHz
Data Bus Width = 32bit
Mounting Type = Surface Mount
Package Type = QFN
Pin Count = 28
Typical Operating Supply Voltage = 3.3 V
Number of UART Channels = 0
Length = 6mm
Dimensions = 6 x 6 x 0.95mm
Number of PCI Channels = 0

Supplier's Site
 - 8696211P - RS Components, Ltd.
Corby, Northants, United Kingdom
The SSC7150 Motion Coprocessor from Microchip is a fully integrated device that simplifies the process of incorporating sensor fusion into embedded and Internet-of-Things (IoT) applications, eliminating the need for specialized sensor fusion knowledge. Incorporated are all the required algorithms to filter, compensate, calibrate and fuse raw 9-axis data provided by an accelerometer, a gyroscope and a magnetometer. With a simple I²C connection the host MCU can easily tap into the motion and position data. Maximum Frequency = 400kHz Data Bus Width = 32bit Mounting Type = Surface Mount Package Type = QFN Pin Count = 28 Typical Operating Supply Voltage = 3.3 V Number of UART Channels = 0 Length = 6mm Dimensions = 6 x 6 x 0.95mm Number of PCI Channels = 0 Delivery on production packaging - Tube. This product is non-returnable.

The SSC7150 Motion Coprocessor from Microchip is a fully integrated device that simplifies the process of incorporating sensor fusion into embedded and Internet-of-Things (IoT) applications, eliminating the need for specialized sensor fusion knowledge. Incorporated are all the required algorithms to filter, compensate, calibrate and fuse raw 9-axis data provided by an accelerometer, a gyroscope and a magnetometer. With a simple I²C connection the host MCU can easily tap into the motion and position data.
Maximum Frequency = 400kHz
Data Bus Width = 32bit
Mounting Type = Surface Mount
Package Type = QFN
Pin Count = 28
Typical Operating Supply Voltage = 3.3 V
Number of UART Channels = 0
Length = 6mm
Dimensions = 6 x 6 x 0.95mm
Number of PCI Channels = 0
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 8696211
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP2115KP-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Host Interface, Synchronous Serial Port (SSP)
View Details
DM383 DaVinci Digital Media Processor - DM383AAAR01 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers
16-bit DSC for Precision Motor Control - DSPIC33EP128MC206 - Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage -3.3V; -3V; 3 ~ 3.6
Package Type Other; ['TQFP', 'QFN']
View Details