Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD) SF2-DEV-KIT

Description
Win Source Part Number: 1284127-SF2-DEV-KIT Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - Complex Logic (FPGA, CPLD) Series: SmartFusion®2 Type: FPGA Package: Box For Use With/Related Products: SmartFusion®2 Standard Package: 1 Contents: Board(s), Cable(s), Power Supply, Programmer ECCN: 3A991D Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Other Names: 1100-1174 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284127-SF2-DEV-KIT Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - Complex Logic (FPGA, CPLD) Series: SmartFusion®2 Type: FPGA Package: Box For Use With/Related Products: SmartFusion®2 Standard Package: 1 Contents: Board(s), Cable(s), Power Supply, Programmer ECCN: 3A991D Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Other Names: 1100-1174 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD) - 1284127-SF2-DEV-KIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
1284127-SF2-DEV-KIT
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD) 1284127-SF2-DEV-KIT
Win Source Part Number: 1284127-SF2-DEV-KIT Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - Complex Logic (FPGA, CPLD) Series: SmartFusion®2 Type: FPGA Package: Box For Use With/Related Products: SmartFusion®2 Standard Package: 1 Contents: Board(s), Cable(s), Power Supply, Programmer ECCN: 3A991D Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Other Names: 1100-1174 Product Status: Obsolete

Win Source Part Number: 1284127-SF2-DEV-KIT
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Series: SmartFusion®2
Type: FPGA
Package: Box
For Use With/Related Products: SmartFusion®2
Standard Package: 1
Contents: Board(s), Cable(s), Power Supply, Programmer
ECCN: 3A991D
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Microchip Technology
Other Names: 1100-1174
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 1284127-SF2-DEV-KIT
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 1126 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details