Microchip Technology, Inc. Bluetooth Module RN4871-I/RM130

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Bluetooth Module
RN4871-I/RM130
Bluetooth Module RN4871-I/RM130
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Transceiver Modules and Modems - RN4871-I/RM130-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
RN4871-I/RM130-ND
RF Transceiver Modules and Modems RN4871-I/RM130-ND
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF/IF and RFID - RF Transceiver Modules and Modems - 1235697-RN4871-I/RM130 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235697-RN4871-I/RM130
RF/IF and RFID - RF Transceiver Modules and Modems 1235697-RN4871-I/RM130
Win Source Part Number: 1235697-RN4871-I/RM1 30 Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 171 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.0 Data Rate: 10kbps Memory Size: 256kB Flash, 32kB ROM, 24kB SRAM Antenna Type: Integrated, Chip Power - Output: 0dBm Sensitivity: -90dBm Current - Receiving: 13mA Utilized IC / Part: RN4871 RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I²C, AIO, PIO, PWM, SPI, UART Current - Transmitting: 13mA Voltage - Supply: 1.9V ~ 3.6V Package / Case: 16-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Firmware Version: 1.3.0 HTSUS: 8517.62.0090 Mfr: Microchip Technology Base Product Number: RN4871

Win Source Part Number: 1235697-RN4871-I/RM130
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 171
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v5.0
Data Rate: 10kbps
Memory Size: 256kB Flash, 32kB ROM, 24kB SRAM
Antenna Type: Integrated, Chip
Power - Output: 0dBm
Sensitivity: -90dBm
Current - Receiving: 13mA
Utilized IC / Part: RN4871
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I²C, AIO, PIO, PWM, SPI, UART
Current - Transmitting: 13mA
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: 16-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Firmware Version: 1.3.0
HTSUS: 8517.62.0090
Mfr: Microchip Technology
Base Product Number: RN4871

Buy Now Datasheet
RF Transceiver Modules and Modems - RN4871-I/RM130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
RN4871-I/RM130
RF Transceiver Modules and Modems RN4871-I/RM130
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - RN4871-I/RM130 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
RN4871-I/RM130
RF and Wireless - RF Transceiver Modules and Modems RN4871-I/RM130
RF TXRX MODULE BT CHIP SMD

RF TXRX MODULE BT CHIP SMD

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Modules RF Transceivers RF Transceivers
Product Number RN4871-I/RM130 RN4871-I/RM130-ND 1235697-RN4871-I/RM130 RN4871-I/RM130 RN4871-I/RM130
Product Name Bluetooth Module RF Transceiver Modules and Modems RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
RF Modulation Frequency Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -90 dBm -90 dBm -90 dBm -90 dBm
Output Power 0.0 dBm 0.0 dBm 0.0 dBm 0.0 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1578516 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
OEM USB WiFi Modules - WiFiHU-a-1-NE - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Transceiver Modules and Modems - ATWINC1510-MR210PB-ND - DigiKey
Specs
RF Modulation Phase Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
View Details
4 suppliers