Win Source Part Number: 1235699-RN4870-V/RM1
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 88
Mounting: SMD (SMT)
Frequency: 2.402GHz ~ 2.48GHz
Protocol: Bluetooth v5.0
Data Rate: 10kbps
Antenna Type: Integrated, Chip
Power - Output: 0dBm
Sensitivity: -90dBm
Current - Receiving: 13mA
Utilized IC / Part: RN4870
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I²C, AIO, PIO, PWM, SPI, UART
Current - Transmitting: 13mA
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: 33-SMD Module
Temperature Range - Operating: -20°C ~ 70°C
ECCN: 5A992C
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Microchip Technology
Other Names: 150-RN4870-V/RM140
Base Product Number: RN4870
Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
RF TXRX MODULE BT CHIP SMD
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1235699-RN4870-V/RM140 | 150-RN4870-V/RM140-ND | RN4870-V/RM140 | RN4870-V/RM140 |
| Product Name | RF/IF and RFID - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) |
| Operating Frequency | 2402 to 2480 MHz | 2402 to 2480 MHz | 2402 to 2480 MHz | 2402 to 2480 MHz |
| Sensitivity | -90 dBm | -90 dBm | -90 dBm | -90 dBm |
| Output Power | 0.0 dBm | 0.0 dBm | 0.0 dBm | 0.0 dBm |