Microchip Technology, Inc. RF/IF and RFID - RF Transceiver Modules and Modems RN4870-V/RM118

Description
Win Source Part Number: 1235698-RN4870-V/RM1 18 Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 88 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.0 Antenna Type: Integrated, Chip Power - Output: 0dBm Sensitivity: -90dBm Current - Receiving: 13mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: UART Current - Transmitting: 13mA Voltage - Supply: 1.9V ~ 3.6V Package / Case: 33-SMD Module Temperature Range - Operating: -20°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Firmware Version: 1.1.8 REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Microchip Technology Base Product Number: RN4870
Request a Quote Datasheet
Description
Win Source Part Number: 1235698-RN4870-V/RM1 18 Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 88 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.0 Antenna Type: Integrated, Chip Power - Output: 0dBm Sensitivity: -90dBm Current - Receiving: 13mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: UART Current - Transmitting: 13mA Voltage - Supply: 1.9V ~ 3.6V Package / Case: 33-SMD Module Temperature Range - Operating: -20°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Firmware Version: 1.1.8 REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Microchip Technology Base Product Number: RN4870
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1235698-RN4870-V/RM118 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235698-RN4870-V/RM118
RF/IF and RFID - RF Transceiver Modules and Modems 1235698-RN4870-V/RM118
Win Source Part Number: 1235698-RN4870-V/RM1 18 Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 88 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.0 Antenna Type: Integrated, Chip Power - Output: 0dBm Sensitivity: -90dBm Current - Receiving: 13mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: UART Current - Transmitting: 13mA Voltage - Supply: 1.9V ~ 3.6V Package / Case: 33-SMD Module Temperature Range - Operating: -20°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Firmware Version: 1.1.8 REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Microchip Technology Base Product Number: RN4870

Win Source Part Number: 1235698-RN4870-V/RM118
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 88
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v5.0
Antenna Type: Integrated, Chip
Power - Output: 0dBm
Sensitivity: -90dBm
Current - Receiving: 13mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: UART
Current - Transmitting: 13mA
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: 33-SMD Module
Temperature Range - Operating: -20°C ~ 70°C
ECCN: 5A992C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Firmware Version: 1.1.8
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Microchip Technology
Base Product Number: RN4870

Buy Now Datasheet
Bluetooth Module - RN4870-V/RM118 - Richardson RFPD
Downers Grove, IL, United States
Bluetooth Module
RN4870-V/RM118
Bluetooth Module RN4870-V/RM118
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF and Wireless - RF Transceiver Modules and Modems - RN4870-V/RM118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
RN4870-V/RM118
RF and Wireless - RF Transceiver Modules and Modems RN4870-V/RM118
RF TXRX MODULE BT CHIP SMD

RF TXRX MODULE BT CHIP SMD

Supplier's Site
RF Transceiver Modules and Modems - RN4870-V/RM118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
RN4870-V/RM118
RF Transceiver Modules and Modems RN4870-V/RM118
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1235698-RN4870-V/RM118 RN4870-V/RM118 RN4870-V/RM118 RN4870-V/RM118
Product Name RF/IF and RFID - RF Transceiver Modules and Modems Bluetooth Module RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -90 dBm -90 dBm -90 dBm
Output Power 0.0 dBm 0.0 dBm 0.0 dBm
Unlock Full Specs
to access all available technical data

Similar Products

5-7 GHz Wi-Fi 6E Low Power Front End Module - QPF4730 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5000 to 125000 MHz
View Details
RF Modules - 1578516 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
Anaren Integrated Radio (AIR) 915MHz Transmitter Module - A110LR09A - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
View Details
RF Transmitters - T5750-6AP-ND - DigiKey
Microchip Technology, Inc.
Specs
Device Type Transmitter
Applications General Purpose Data Transmission Systems
RF Modulation Amplitude Shift Key; Frequency Shift Key
View Details
3 suppliers