Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF TXRX MODULE BT CHIP SMD
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | RN4678APL-V/RM113-ND | RN4678APL-V/RM113 | RN4678APL-V/RM113 | RN4678APL-V/RM113 |
| Product Name | RF Transceiver Modules and Modems | Bluetooth Module | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | ||
| Operating Frequency | 2400 MHz | 2400 MHz | ||
| Sensitivity | -92 dBm | -92 dBm | ||
| Output Power | 1.5 dBm | -92 dBm | 1.5 dBm | |
| Package Type | Surface Mount; Module | Surface Mount; Module |