Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1354674-RN4678-V/RM1
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tray
Product Status: Active
Frequency: 2.4GHz
Package / Case: 33-SMD Module
Base Product Number: RN4678
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 3.3V ~ 4.2V
Memory Size: 4MB Flash, 320kB ROM, 28kB SRAM
RF Family/Standard: Bluetooth
Antenna Type: Integrated, Chip
Data Rate: 1Mbps
Protocol: Bluetooth v5.0
Power - Output: 1.5dBm
Sensitivity: -92dBm
Serial Interfaces: UART
Utilized IC / Part: IS1678SM
Current - Receiving: 37mA
Current - Transmitting: 43mA
RF TXRX MODULE BT CHIP SMD
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
| DigiKey | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | RN4678-V/RM113-ND | RN4678-V/RM113 | 1354674-RN4678-V/RM113 | RN4678-V/RM113 | RN4678-V/RM113 |
| Product Name | RF Transceiver Modules and Modems | Bluetooth Module | RF and Wireless - RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -92 dBm | -92 dBm | -92 dBm | -92 dBm | |
| Output Power | 1.5 dBm | 1.5 dBm | 1.5 dBm | 1.5 dBm | |
| Package Type | Surface Mount; 33-SMD Module | 33-SMD Module | Surface Mount; 33-SMD Module |