Microchip Technology, Inc. RF and Wireless - RF Transceiver Modules and Modems RN42HID-I/RM

Description
Win Source Part Number: 1339223-RN42HID-I/RM Category: RF and Wireless - RF Transceiver Modules and Modems Package: Tray Standard Package: 70 Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 Data Rate: 300kbps Antenna Type: Integrated, Trace Power - Output: 4dBm Sensitivity: -80dBm RF Family/Standard: Bluetooth Serial Interfaces: UART Current - Transmitting: 30mA Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Firmware Version: HID/6.11 REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Microchip Technology Base Product Number: RN42 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1339223-RN42HID-I/RM Category: RF and Wireless - RF Transceiver Modules and Modems Package: Tray Standard Package: 70 Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 Data Rate: 300kbps Antenna Type: Integrated, Trace Power - Output: 4dBm Sensitivity: -80dBm RF Family/Standard: Bluetooth Serial Interfaces: UART Current - Transmitting: 30mA Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Firmware Version: HID/6.11 REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Microchip Technology Base Product Number: RN42 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver Modules and Modems - 1339223-RN42HID-I/RM - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1339223-RN42HID-I/RM
RF and Wireless - RF Transceiver Modules and Modems 1339223-RN42HID-I/RM
Win Source Part Number: 1339223-RN42HID-I/RM Category: RF and Wireless - RF Transceiver Modules and Modems Package: Tray Standard Package: 70 Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 Data Rate: 300kbps Antenna Type: Integrated, Trace Power - Output: 4dBm Sensitivity: -80dBm RF Family/Standard: Bluetooth Serial Interfaces: UART Current - Transmitting: 30mA Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Firmware Version: HID/6.11 REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Microchip Technology Base Product Number: RN42 Product Status: Obsolete

Win Source Part Number: 1339223-RN42HID-I/RM
Category: RF and Wireless - RF Transceiver Modules and Modems
Package: Tray
Standard Package: 70
Frequency: 2.4GHz
Protocol: Bluetooth v2.1 +EDR, Class 2
Data Rate: 300kbps
Antenna Type: Integrated, Trace
Power - Output: 4dBm
Sensitivity: -80dBm
RF Family/Standard: Bluetooth
Serial Interfaces: UART
Current - Transmitting: 30mA
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Firmware Version: HID/6.11
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Microchip Technology
Base Product Number: RN42
Product Status: Obsolete

Buy Now Datasheet
RF Transceiver Modules and Modems - RN42HID-I/RM-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
RN42HID-I/RM-ND
RF Transceiver Modules and Modems RN42HID-I/RM-ND
Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - RN42HID-I/RM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
RN42HID-I/RM
RF Transceiver Modules and Modems RN42HID-I/RM
Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - RN42HID-I/RM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
RN42HID-I/RM
RF and Wireless - RF Transceiver Modules and Modems RN42HID-I/RM
RF TXRX MODULE BT TRACE ANT SMD

RF TXRX MODULE BT TRACE ANT SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1339223-RN42HID-I/RM RN42HID-I/RM-ND RN42HID-I/RM RN42HID-I/RM
Product Name RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -80 dBm -80 dBm -80 dBm -80 dBm
Output Power 4 dBm 4 dBm 4 dBm 4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
RF Transceiver Modules and Modems - 2312-DWM3001CSR-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 6250 to 8250 MHz
Package Type Surface Mount; 48-SMD Module
View Details
802.11n Single-Band 1T1R Wi-Fi + Bluetooth v4.1 module - IGX-SNF2-WLK8b4-BT - Intelligraphics, Inc.
Specs
Applications Home and Building Automation, Smart Energy, Gateways, Wireless Audio, Enterprise, Wearable and Many Industrial and Internet of Things (IoT)
RF Modulation DSSS / CCK / OFDM
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
View Details