Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Microchip Technology
Win Source Part Number: 805626-RN4020-V/RM
Packaging: Tray
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Bluetooth v4.1
Data Rate: 1Mbps
Memory Size: 64kB Flash
Antenna Type: Integrated, Trace
Power - Output: 7.5dBm
Sensitivity: -92.5dBm
Current - Receiving: 16mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: AIO, PIO, SPI, UART
Current - Transmitting: 16mA
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: Module
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 84
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 3.6V
Part Number Series: RN4020
Firmware Version: 1.10.09
RF TXRX MODULE BT TRACE ANT SMD
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
| DigiKey | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | RN4020-V/RM-ND | RN4020-V/RM | 805626-RN4020-V/RM | RN4020-V/RM | RN4020-V/RM |
| Product Name | RF Transceiver Modules and Modems | Bluetooth Module | RF Transceiver Modules - RN4020-V/RM | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key | ||||
| Operating Temperature | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -92.5 dBm | -92.5 dBm | -92.5 dBm | -92.5 dBm | |
| Output Power | 7.5 dBm | 7.5 dBm | 7.5 dBm | 7.5 dBm |