Manufacturer: Microchip Technology
Win Source Part Number: 932286-RN2483A-I/RM1
Operating Temperature Range: -40°C ~ 85°C
Features: General ISM < 1GHz LoRa™ Transceiver Module 433MHz, 868MHz Antenna Not Included, Castellation Surface Mount
Package: Tray
Package: Module
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: RN2483
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.90.2200
General ISM < 1GHz LoRa™ Transceiver Module 433MHz, 868MHz Antenna Not Included, Castellation Surface Mount
RF TXRX MOD ISM < 1GHZ CAST SMD
General ISM < 1GHz LoRa™ Transceiver Module 433MHz, 868MHz Antenna Not Included, Castellation Surface Mount
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 932286-RN2483A-I/RM103 | RN2483A-I/RM103-ND | RN2483A-I/RM103 | RN2483A-I/RM103 |
| Product Name | RF Transceiver Modules - RN2483A-I/RM103 | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Package Type | Surface Mount; Surface Mount | Surface Mount; Module | Surface Mount; Module | |
| RF Modulation | Frequency Shift Key | |||
| Operating Frequency | 433 to 868 MHz | 433 to 868 MHz | 433 to 868 MHz |