WiFi 802.11b/g Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Manufacturer: Microchip Technology
Win Source Part Number: 297099-RN171-I/RM
Packaging: Tray
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g
Data Rate: 54Mbps
Memory Size: 2MB ROM, 128kB RAM
Antenna Type: Not Included
Power - Output: 12dBm
Sensitivity: -83dBm
Current - Receiving: 40mA
RF Family/Standard: WiFi
Modulation: CCK, DBPSK, DQPSK, DSSS, OFDM
Serial Interfaces: SDIO, SPI, UART
Current - Transmitting: 120mA to 190mA
Family Name: RN171
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Module
Supply Voltage - Operating: 3 V to 3.7 V
Introduction Date: January 24, 2011
ECCN: 5A992.c
Country of Origin: Vietnam
Estimated EOL Date: 2019
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Wireless, System Monitoring, Industrial, Sensing & Instrumentation, Automation & Process Control, Portable Devices, Power Management
WiFi 802.11b/g Transceiver Module 2.4GHz Antenna Not Included Surface Mount
RF TXRX MODULE WIFI SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 740-1042-ND | 297099-RN171-I/RM | RN171-I/RM | RN171-I/RM |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules - RN171-I/RM | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| RF Modulation | Phase Shift Key | |||
| Radio Technique | Direct-Sequence Spread Spectrum | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -83 dBm | -83 dBm | -83 dBm | -83 dBm |