RF Transceiver, Bluetooth 2.4GHz Bluetooth 1.1, 1.2, +EDR Class 1 USB 2Mbps
RF Transceiver, Bluetooth 2.4GHz Bluetooth 1.1, 1.2, +EDR Class 1 USB 2Mbps
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 740-1005-ND | RN-USB-X |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units | RF Receiver, Transmitter, and Transceiver Finished Units |
| Device Type | Rec-Trans | |
| Applications | General Purpose | |
| Operating Frequency | 2400 MHz | 2400 MHz |