Microchip Technology, Inc. SmartROC 3200 8x16 Tri-mode RAID Controller PM8264

Description
The Microchip SmartROC 3200 8x16 RAID-on-Chip controller is the industry's most versatile, fully-featured, and secure RAID-enabled NVMe/SAS/SATA server storage performance solution. This controller offers up to x8 PCIe Gen 4 connectivity to the host CPU, 16 storage lanes, 72-bit DDR4 of memory, new security features, and advanced manageability through industry-standard interfaces. Additional Features Tri-Mode Support Automatic PCIe Gen 4, SAS-4, and SATA detection and link speed negotiation to enable universal bay architectures Various RAID, HBA, or transparent modes selectable per drive NVMe Storage Management Integrated Switchtec PCIe Gen 2 (5 GT/s), Gen 3 (8 GT/s) and Gen 4 (16 GT/s) Switch Low latency to NVMe targets in native or RAID modes PCIe error containment (including downstream port containment, upstream error containment, completion timeout synthesis and poisoned TLP blocking) 16 lanes of NVMe media support, down to ×1 bifurcation 8-lane host support SAS Storage Management Each PHY supports 24G SAS-4 with up to 2.4 Gbps bandwidth DCM for near 100% efficient bandwidth aggregation for all SAS/SATA drive rates over SAS-4 links Performance >3.3M 4K RR IOPs and up to 26 GBps bandwidth Smart Storage Solutions Software Driver and unified management utilities for all major operating systems maxView GUI and ARCCONF CLI for management UEFI pre-boot with GUI and CLI support Autonomous event monitor Third-party plugins, including vSphere and OpenStack Security and Data Protection Supports all RAID levels (0, 1, 10, 5, 50, 6, 60) Hardware root-of-trust Secure Boot and Secure Update Hardware assist for error recovery
Description
The Microchip SmartROC 3200 8x16 RAID-on-Chip controller is the industry's most versatile, fully-featured, and secure RAID-enabled NVMe/SAS/SATA server storage performance solution. This controller offers up to x8 PCIe Gen 4 connectivity to the host CPU, 16 storage lanes, 72-bit DDR4 of memory, new security features, and advanced manageability through industry-standard interfaces. Additional Features Tri-Mode Support Automatic PCIe Gen 4, SAS-4, and SATA detection and link speed negotiation to enable universal bay architectures Various RAID, HBA, or transparent modes selectable per drive NVMe Storage Management Integrated Switchtec PCIe Gen 2 (5 GT/s), Gen 3 (8 GT/s) and Gen 4 (16 GT/s) Switch Low latency to NVMe targets in native or RAID modes PCIe error containment (including downstream port containment, upstream error containment, completion timeout synthesis and poisoned TLP blocking) 16 lanes of NVMe media support, down to ×1 bifurcation 8-lane host support SAS Storage Management Each PHY supports 24G SAS-4 with up to 2.4 Gbps bandwidth DCM for near 100% efficient bandwidth aggregation for all SAS/SATA drive rates over SAS-4 links Performance >3.3M 4K RR IOPs and up to 26 GBps bandwidth Smart Storage Solutions Software Driver and unified management utilities for all major operating systems maxView GUI and ARCCONF CLI for management UEFI pre-boot with GUI and CLI support Autonomous event monitor Third-party plugins, including vSphere and OpenStack Security and Data Protection Supports all RAID levels (0, 1, 10, 5, 50, 6, 60) Hardware root-of-trust Secure Boot and Secure Update Hardware assist for error recovery

Suppliers

Company
Product
Description
Supplier Links
SmartROC 3200 8x16 Tri-mode RAID Controller - PM8264 - Microchip Technology, Inc.
Chandler, AZ, United States
SmartROC 3200 8x16 Tri-mode RAID Controller
PM8264
SmartROC 3200 8x16 Tri-mode RAID Controller PM8264
The Microchip SmartROC 3200 8x16 RAID-on-Chip controller is the industry's most versatile, fully-featured, and secure RAID-enabled NVMe/SAS/SATA server storage performance solution. This controller offers up to x8 PCIe Gen 4 connectivity to the host CPU, 16 storage lanes, 72-bit DDR4 of memory, new security features, and advanced manageability through industry-standard interfaces. Additional Features Tri-Mode Support Automatic PCIe Gen 4, SAS-4, and SATA detection and link speed negotiation to enable universal bay architectures Various RAID, HBA, or transparent modes selectable per drive NVMe Storage Management Integrated Switchtec PCIe Gen 2 (5 GT/s), Gen 3 (8 GT/s) and Gen 4 (16 GT/s) Switch Low latency to NVMe targets in native or RAID modes PCIe error containment (including downstream port containment, upstream error containment, completion timeout synthesis and poisoned TLP blocking) 16 lanes of NVMe media support, down to ×1 bifurcation 8-lane host support SAS Storage Management Each PHY supports 24G SAS-4 with up to 2.4 Gbps bandwidth DCM for near 100% efficient bandwidth aggregation for all SAS/SATA drive rates over SAS-4 links Performance >3.3M 4K RR IOPs and up to 26 GBps bandwidth Smart Storage Solutions Software Driver and unified management utilities for all major operating systems maxView GUI and ARCCONF CLI for management UEFI pre-boot with GUI and CLI support Autonomous event monitor Third-party plugins, including vSphere and OpenStack Security and Data Protection Supports all RAID levels (0, 1, 10, 5, 50, 6, 60) Hardware root-of-trust Secure Boot and Secure Update Hardware assist for error recovery

The Microchip SmartROC 3200 8x16 RAID-on-Chip controller is the industry's most versatile, fully-featured, and secure RAID-enabled NVMe/SAS/SATA server storage performance solution. This controller offers up to x8 PCIe Gen 4 connectivity to the host CPU, 16 storage lanes, 72-bit DDR4 of memory, new security features, and advanced manageability through industry-standard interfaces.

Additional Features

  • Tri-Mode Support
    • Automatic PCIe Gen 4, SAS-4, and SATA detection and link speed negotiation to enable universal bay architectures
    • Various RAID, HBA, or transparent modes selectable per drive
  • NVMe Storage Management
    • Integrated Switchtec PCIe Gen 2 (5 GT/s), Gen 3 (8 GT/s) and Gen 4 (16 GT/s) Switch
    • Low latency to NVMe targets in native or RAID modes
    • PCIe error containment (including downstream port containment, upstream error containment, completion timeout synthesis and poisoned TLP blocking)
    • 16 lanes of NVMe media support, down to ×1 bifurcation
    • 8-lane host support
  • SAS Storage Management
    • Each PHY supports 24G SAS-4 with up to 2.4 Gbps bandwidth
    • DCM for near 100% efficient bandwidth aggregation for all SAS/SATA drive rates over SAS-4 links
  • Performance
    • >3.3M 4K RR IOPs and up to 26 GBps bandwidth
  • Smart Storage Solutions Software
    • Driver and unified management utilities for all major operating systems
    • maxView GUI and ARCCONF CLI for management
    • UEFI pre-boot with GUI and CLI support
    • Autonomous event monitor
    • Third-party plugins, including vSphere and OpenStack
  • Security and Data Protection
    • Supports all RAID levels (0, 1, 10, 5, 50, 6, 60)
    • Hardware root-of-trust Secure Boot and Secure Update
    • Hardware assist for error recovery
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category RAID Controllers
Product Number PM8264
Product Name SmartROC 3200 8x16 Tri-mode RAID Controller
RAID Level Supported 0; 1; 5; 10; 50; 0, 1, 5, 6, 10, 50, 60
Unlock Full Specs
to access all available technical data

Similar Products

SmartROC 3200e 8x8 RAID Tri-mode Controller - PM8255 - Microchip Technology, Inc.
Specs
RAID Level Supported 0; 1; 5; 10; 50; 0, 1, 5, 6, 10, 50, 60
Number of Channels 8
View Details
 - LSI-SAS9261-8I - Yang Ming International Corporation
Yang Ming International Corporation
Specs
Disk Channel SATA
RAID Level Supported 0; 1; 5; 50
Maximum Cache 512 MB
View Details
3U VPX RAID Controller Module - Model VPX-5300 - ELMA Electronic Inc.
Specs
RAID Level Supported 0; 1; 10
View Details
Intel® RAID Controller SRCU42E -  - Intel Corporation
Specs
Host Bus PCI-X
Disk Channel SATA; SAS/SATA
RAID Level Supported 0; 1; 5; 10; 50
View Details