Microchip Technology, Inc. PAX 52xG4 Gen 4 Advanced Fabric PCIe Switch PM42052

Description
The Switchtec Gen 4 PM42052 PAX Advanced Fabric PCIe switch is a programmable, high reliability switch supporting high performance PCIe fabric connectivity to a shared pool of GPUs, NVMe, SSDs and other endpoints, multi-host sharing of single-root input/output virtualization (SR-IOV) endpoints, 52 lanes, 28 ports, and hot- and surprise-plug controllers for each port. PAX switches features advanced error containment, comprehensive diagnostics and debug capabilities, a wide breadth of I/O interfaces, and an integrated MIPS processor. PAX switches utilize a system-on-chip architecture that optionally enables customer differentiated solutions through firmware customization and enhancements. Applications for the PAX family include scalable multi-host systems, SR-IOV-enabled JBOFs, composable GP-GPU fabrics, disaggregated systems and rack scale architectures. Additional Features High-performance PCIe fabric connectivity to a pool of GPUs, NVMe SSDs, and other endpoints, that overcomes the limitations of PCIe tree-based topologies for rack scale multi-host systems High-reliability PCIe with robust error containment, hot- and surprise-plug controllers per port, end-to-end data integrity protection, high-quality, low power SerDes Multi-host sharing of SR-IOV and multifunction endpoints Significant power, cost, and board space savings with support for up to 28 ports and flexible ×1, ×2, ×4, ×8, and ×16 port bifurcation with no restrictions on configuring ports as either upstream or downstream PAX Software Development Kit (SDK) Comprehensive diagnostics and debugging PCIe Fabrics and Multi-host SR-IOV Sharing High-performance PCIe fabric connectivity to a pool of GPUs, NVMe SSDs, and other endpoints, that overcomes the limitations of PCIe tree-based topologies for rack scale multi-host systems Multi-host sharing of SR-IOV and multifunction endpoints Virtualization of entire PCIe domains and endpoints with physical and virtual functions (for example, SR-IOV NVMe SSDs) High-Performance Non-blocking Switching Up to 174 GBps switching capacity 52-lane variant Ports bifurcate to ×1*/×2/×4/×8/×16 lanes Error Containment Advanced error reporting (AER) on all ports Downstream port containment (DPC) on all downstream ports Poisoned TLP blocking Completion timeout synthesis (CTS) to prevent an error state in an upstream host due to incomplete non-posted transactions Hot- and surprise-plug controllers per port GPIOs configurable for different cable/connector standards PCIe Interfaces Passive, managed, and optical cables SFF-8644, SFF-8643, SFF-8639, OCuLink and other connectors Diagnostics and Debug Real-time eye capture External loopback Errors, statistics, and performance counters High-Speed I/O PCIe Gen 4 16 GT/s Supports OCuLink cabling, CEM ×16 slots, and other interfaces ChipLink Diagnostic Tools Extensive debug, diagnostics, configuration, and analysis tools with an intuitive GUI Access to configuration data, management capabilities, and signal integrity analysis tools (such as real-time eye capture) Evaluation Kit The PM42100-KIT Switchtec Gen 4 PCIe switch evaluation kit is a device evaluation environment that supports multiple interfaces including optical PCIe-compliant link training and manual PHY configuration. * x1 natively on four lanes
Description
The Switchtec Gen 4 PM42052 PAX Advanced Fabric PCIe switch is a programmable, high reliability switch supporting high performance PCIe fabric connectivity to a shared pool of GPUs, NVMe, SSDs and other endpoints, multi-host sharing of single-root input/output virtualization (SR-IOV) endpoints, 52 lanes, 28 ports, and hot- and surprise-plug controllers for each port. PAX switches features advanced error containment, comprehensive diagnostics and debug capabilities, a wide breadth of I/O interfaces, and an integrated MIPS processor. PAX switches utilize a system-on-chip architecture that optionally enables customer differentiated solutions through firmware customization and enhancements. Applications for the PAX family include scalable multi-host systems, SR-IOV-enabled JBOFs, composable GP-GPU fabrics, disaggregated systems and rack scale architectures. Additional Features High-performance PCIe fabric connectivity to a pool of GPUs, NVMe SSDs, and other endpoints, that overcomes the limitations of PCIe tree-based topologies for rack scale multi-host systems High-reliability PCIe with robust error containment, hot- and surprise-plug controllers per port, end-to-end data integrity protection, high-quality, low power SerDes Multi-host sharing of SR-IOV and multifunction endpoints Significant power, cost, and board space savings with support for up to 28 ports and flexible ×1, ×2, ×4, ×8, and ×16 port bifurcation with no restrictions on configuring ports as either upstream or downstream PAX Software Development Kit (SDK) Comprehensive diagnostics and debugging PCIe Fabrics and Multi-host SR-IOV Sharing High-performance PCIe fabric connectivity to a pool of GPUs, NVMe SSDs, and other endpoints, that overcomes the limitations of PCIe tree-based topologies for rack scale multi-host systems Multi-host sharing of SR-IOV and multifunction endpoints Virtualization of entire PCIe domains and endpoints with physical and virtual functions (for example, SR-IOV NVMe SSDs) High-Performance Non-blocking Switching Up to 174 GBps switching capacity 52-lane variant Ports bifurcate to ×1*/×2/×4/×8/×16 lanes Error Containment Advanced error reporting (AER) on all ports Downstream port containment (DPC) on all downstream ports Poisoned TLP blocking Completion timeout synthesis (CTS) to prevent an error state in an upstream host due to incomplete non-posted transactions Hot- and surprise-plug controllers per port GPIOs configurable for different cable/connector standards PCIe Interfaces Passive, managed, and optical cables SFF-8644, SFF-8643, SFF-8639, OCuLink and other connectors Diagnostics and Debug Real-time eye capture External loopback Errors, statistics, and performance counters High-Speed I/O PCIe Gen 4 16 GT/s Supports OCuLink cabling, CEM ×16 slots, and other interfaces ChipLink Diagnostic Tools Extensive debug, diagnostics, configuration, and analysis tools with an intuitive GUI Access to configuration data, management capabilities, and signal integrity analysis tools (such as real-time eye capture) Evaluation Kit The PM42100-KIT Switchtec Gen 4 PCIe switch evaluation kit is a device evaluation environment that supports multiple interfaces including optical PCIe-compliant link training and manual PHY configuration. * x1 natively on four lanes

Suppliers

Company
Product
Description
Supplier Links
PAX 52xG4 Gen 4 Advanced Fabric PCIe Switch - PM42052 - Microchip Technology, Inc.
Chandler, AZ, United States
PAX 52xG4 Gen 4 Advanced Fabric PCIe Switch
PM42052
PAX 52xG4 Gen 4 Advanced Fabric PCIe Switch PM42052
The Switchtec Gen 4 PM42052 PAX Advanced Fabric PCIe switch is a programmable, high reliability switch supporting high performance PCIe fabric connectivity to a shared pool of GPUs, NVMe, SSDs and other endpoints, multi-host sharing of single-root input/output virtualization (SR-IOV) endpoints, 52 lanes, 28 ports, and hot- and surprise-plug controllers for each port. PAX switches features advanced error containment, comprehensive diagnostics and debug capabilities, a wide breadth of I/O interfaces, and an integrated MIPS processor. PAX switches utilize a system-on-chip architecture that optionally enables customer differentiated solutions through firmware customization and enhancements. Applications for the PAX family include scalable multi-host systems, SR-IOV-enabled JBOFs, composable GP-GPU fabrics, disaggregated systems and rack scale architectures. Additional Features High-performance PCIe fabric connectivity to a pool of GPUs, NVMe SSDs, and other endpoints, that overcomes the limitations of PCIe tree-based topologies for rack scale multi-host systems High-reliability PCIe with robust error containment, hot- and surprise-plug controllers per port, end-to-end data integrity protection, high-quality, low power SerDes Multi-host sharing of SR-IOV and multifunction endpoints Significant power, cost, and board space savings with support for up to 28 ports and flexible ×1, ×2, ×4, ×8, and ×16 port bifurcation with no restrictions on configuring ports as either upstream or downstream PAX Software Development Kit (SDK) Comprehensive diagnostics and debugging PCIe Fabrics and Multi-host SR-IOV Sharing High-performance PCIe fabric connectivity to a pool of GPUs, NVMe SSDs, and other endpoints, that overcomes the limitations of PCIe tree-based topologies for rack scale multi-host systems Multi-host sharing of SR-IOV and multifunction endpoints Virtualization of entire PCIe domains and endpoints with physical and virtual functions (for example, SR-IOV NVMe SSDs) High-Performance Non-blocking Switching Up to 174 GBps switching capacity 52-lane variant Ports bifurcate to ×1*/×2/×4/×8/×16 lanes Error Containment Advanced error reporting (AER) on all ports Downstream port containment (DPC) on all downstream ports Poisoned TLP blocking Completion timeout synthesis (CTS) to prevent an error state in an upstream host due to incomplete non-posted transactions Hot- and surprise-plug controllers per port GPIOs configurable for different cable/connector standards PCIe Interfaces Passive, managed, and optical cables SFF-8644, SFF-8643, SFF-8639, OCuLink and other connectors Diagnostics and Debug Real-time eye capture External loopback Errors, statistics, and performance counters High-Speed I/O PCIe Gen 4 16 GT/s Supports OCuLink cabling, CEM ×16 slots, and other interfaces ChipLink Diagnostic Tools Extensive debug, diagnostics, configuration, and analysis tools with an intuitive GUI Access to configuration data, management capabilities, and signal integrity analysis tools (such as real-time eye capture) Evaluation Kit The PM42100-KIT Switchtec Gen 4 PCIe switch evaluation kit is a device evaluation environment that supports multiple interfaces including optical PCIe-compliant link training and manual PHY configuration. * x1 natively on four lanes

The Switchtec Gen 4 PM42052 PAX Advanced Fabric PCIe switch is a programmable, high reliability switch supporting high performance PCIe fabric connectivity to a shared pool of GPUs, NVMe, SSDs and other endpoints, multi-host sharing of single-root input/output virtualization (SR-IOV) endpoints, 52 lanes, 28 ports, and hot- and surprise-plug controllers for each port. PAX switches features advanced error containment, comprehensive diagnostics and debug capabilities, a wide breadth of I/O interfaces, and an integrated MIPS processor. PAX switches utilize a system-on-chip architecture that optionally enables customer differentiated solutions through firmware customization and enhancements.

Applications for the PAX family include scalable multi-host systems, SR-IOV-enabled JBOFs, composable GP-GPU fabrics, disaggregated systems and rack scale architectures.

Additional Features

  • High-performance PCIe fabric connectivity to a pool of GPUs, NVMe SSDs, and other endpoints, that overcomes the limitations of PCIe tree-based topologies for rack scale multi-host systems
  • High-reliability PCIe with robust error containment, hot- and surprise-plug controllers per port, end-to-end data integrity protection, high-quality, low power SerDes
  • Multi-host sharing of SR-IOV and multifunction endpoints
  • Significant power, cost, and board space savings with support for up to 28 ports and flexible ×1, ×2, ×4, ×8, and ×16 port bifurcation with no restrictions on configuring ports as either upstream or downstream
  • PAX Software Development Kit (SDK)
  • Comprehensive diagnostics and debugging
  • PCIe Fabrics and Multi-host SR-IOV Sharing
    • High-performance PCIe fabric connectivity to a pool of GPUs, NVMe SSDs, and other endpoints, that overcomes the limitations of PCIe tree-based topologies for rack scale multi-host systems
    • Multi-host sharing of SR-IOV and multifunction endpoints
    • Virtualization of entire PCIe domains and endpoints with physical and virtual functions (for example, SR-IOV NVMe SSDs)
  • High-Performance Non-blocking Switching
    • Up to 174 GBps switching capacity
    • 52-lane variant
    • Ports bifurcate to ×1*/×2/×4/×8/×16 lanes
  • Error Containment
    • Advanced error reporting (AER) on all ports
    • Downstream port containment (DPC) on all downstream ports
    • Poisoned TLP blocking
    • Completion timeout synthesis (CTS) to prevent an error state in an upstream host due to incomplete non-posted transactions
    • Hot- and surprise-plug controllers per port
    • GPIOs configurable for different cable/connector standards
  • PCIe Interfaces
    • Passive, managed, and optical cables
    • SFF-8644, SFF-8643, SFF-8639, OCuLink and other connectors
  • Diagnostics and Debug
    • Real-time eye capture
    • External loopback
    • Errors, statistics, and performance counters
  • High-Speed I/O
    • PCIe Gen 4 16 GT/s
    • Supports OCuLink cabling, CEM ×16 slots, and other interfaces
  • ChipLink Diagnostic Tools
    • Extensive debug, diagnostics, configuration, and analysis tools with an intuitive GUI
    • Access to configuration data, management capabilities, and signal integrity analysis tools (such as real-time eye capture)
  • Evaluation Kit
    • The PM42100-KIT Switchtec Gen 4 PCIe switch evaluation kit is a device evaluation environment that supports multiple interfaces including optical PCIe-compliant link training and manual PHY configuration.
  • * x1 natively on four lanes
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category CompactPCI Switches and PXI Switches
Product Number PM42052
Product Name PAX 52xG4 Gen 4 Advanced Fabric PCIe Switch
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMX Family (PXI Express) - SMX-3276 - AMETEK Programmable Power
Specs
Technology PXI
Card Format 3 U Eurocard
Switch Topology Multiplexer
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-6116 - AMETEK Programmable Power
Specs
Technology PXI
Switch Topology Multiplexer
AC Switching Voltage 250 volts
View Details