BLUETOOTH LE AND 802.15.4 MODULE
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | 150-PIC32WM-BZ6204UE-I-ND |
| Product Name | RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key; Phase Shift Key |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz |
| Sensitivity | -108 dBm |