"RF Transmitter FSK, OOK 418MHz, 434MHz, 868MHz 10dBm 100kbps PCB, Surface Mount Antenna 14-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Microchip Technology
Win Source Part Number: 889334-PIC12F529T48A
Series: PIC®
Operating Temperature Range: -40°C ~ 85°C
Features: RF Transmitter FSK, OOK 418MHz, 434MHz, 868MHz 10dBm 100kbps PCB, Surface Mount Antenna 14-TSSOP (0.173", 4.40mm Width)
Package: Tube
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PIC12F529
Categories: RF/IF and RFID
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
RF TX IC FSK 418/434MHZ 14TSSOP Product overview: PIC12F529T48A-I/ST from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 434MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 434MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-PIC12F529T48A-I/
RF Transmitter FSK, OOK 418MHz, 434MHz, 868MHz 10dBm 100kbps PCB, Surface Mount Antenna 14-TSSOP (0.173", 4.40mm Width)
RF TX IC FSK 418/434MHZ 14TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | PIC12F529T48A-I/ST-ND | 889334-PIC12F529T48A-I/ST | 871-PIC12F529T48A-I/ST | PIC12F529T48A-I/ST | PIC12F529T48A-I/ST |
| Product Name | RF Transmitters | RF Transmitters - PIC12F529T48A-I/ST | 434MHZ Rf Transmitter | RF Transmitters | RF and Wireless - RF Transmitters |
| Device Type | Transmitter | ||||
| Applications | General Purpose | General Purpose | General Purpose | ||
| RF Modulation | On-Off Keyed; Frequency Shift Key | FSK, OOK | |||
| Features | Antenna Connector | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |