Microchip Technology, Inc. 433MHZ Rf Transmitter PIC12F529T39AT-I/ST

Description
RF TX IC FSK 310/433MHZ 14TSSOP Product overview: PIC12F529T39AT-I/ST from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-PIC12F529T39AT-I /ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TX IC FSK 310/433MHZ 14TSSOP Product overview: PIC12F529T39AT-I/ST from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-PIC12F529T39AT-I /ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
433MHZ Rf Transmitter - 871-PIC12F529T39AT-I/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
433MHZ Rf Transmitter
871-PIC12F529T39AT-I/ST
433MHZ Rf Transmitter 871-PIC12F529T39AT-I/ST
RF TX IC FSK 310/433MHZ 14TSSOP Product overview: PIC12F529T39AT-I/ST from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-PIC12F529T39AT-I /ST can be used for catalog matching and distributor lookup.

RF TX IC FSK 310/433MHZ 14TSSOP Product overview: PIC12F529T39AT-I/ST from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-PIC12F529T39AT-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - PIC12F529T39AT-I/STTR-ND - DigiKey
Thief River Falls, MN, United States
"RF Transmitter FSK, OOK 310MHz, 433MHz, 868MHz, 915MHz 10dBm 100kbps PCB, Surface Mount Antenna 14-TSSOP (0.173"", 4.40mm Width)"

"RF Transmitter FSK, OOK 310MHz, 433MHz, 868MHz, 915MHz 10dBm 100kbps PCB, Surface Mount Antenna 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
RF Transmitters - PIC12F529T39AT-I/STDKR-ND - DigiKey
Thief River Falls, MN, United States
"RF Transmitter FSK, OOK 310MHz, 433MHz, 868MHz, 915MHz 10dBm 100kbps PCB, Surface Mount Antenna 14-TSSOP (0.173"", 4.40mm Width)"

"RF Transmitter FSK, OOK 310MHz, 433MHz, 868MHz, 915MHz 10dBm 100kbps PCB, Surface Mount Antenna 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
RF Transmitters - PIC12F529T39AT-I/STCT-ND - DigiKey
Thief River Falls, MN, United States
"RF Transmitter FSK, OOK 310MHz, 433MHz, 868MHz, 915MHz 10dBm 100kbps PCB, Surface Mount Antenna 14-TSSOP (0.173"", 4.40mm Width)"

"RF Transmitter FSK, OOK 310MHz, 433MHz, 868MHz, 915MHz 10dBm 100kbps PCB, Surface Mount Antenna 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
RF Transmitters - PIC12F529T39AT-I/ST - 1088166-PIC12F529T39AT-I/ST - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - PIC12F529T39AT-I/ST
1088166-PIC12F529T39AT-I/ST
RF Transmitters - PIC12F529T39AT-I/ST 1088166-PIC12F529T39AT-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 1088166-PIC12F529T39 AT-I/ST Packaging: Reel - TR Applications: General Purpose Frequency: 310MHz, 433MHz, 868MHz, 915MHz Memory Size: 64kB Flash, 201b SRAM Power - Output: 10dBm Data Interface: PCB, Surface Mount Data Rate (Max): 100kbps Modulation or Protocol: FSK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 17.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.7 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088166-PIC12F529T39AT-I/ST
Packaging: Reel - TR
Applications: General Purpose
Frequency: 310MHz, 433MHz, 868MHz, 915MHz
Memory Size: 64kB Flash, 201b SRAM
Power - Output: 10dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 100kbps
Modulation or Protocol: FSK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 17.5mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.7 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transmitters - PIC12F529T39AT-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
PIC12F529T39AT-I/ST
RF and Wireless - RF Transmitters PIC12F529T39AT-I/ST
RF TX IC FSK 310/433MHZ 14TSSOP

RF TX IC FSK 310/433MHZ 14TSSOP

Supplier's Site
RF Transmitters - PIC12F529T39AT-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
PIC12F529T39AT-I/ST
RF Transmitters PIC12F529T39AT-I/ST
RF Transmitter FSK, OOK 310MHz, 433MHz, 868MHz, 915MHz 10dBm 100kbps PCB, Surface Mount Antenna 14-TSSOP (0.173", 4.40mm Width)

RF Transmitter FSK, OOK 310MHz, 433MHz, 868MHz, 915MHz 10dBm 100kbps PCB, Surface Mount Antenna 14-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transmitters RF Modules RF Transmitters RF Transmitters RF Transmitters
Product Number 871-PIC12F529T39AT-I/ST PIC12F529T39AT-I/STTR-ND 1088166-PIC12F529T39AT-I/ST PIC12F529T39AT-I/ST PIC12F529T39AT-I/ST
Product Name 433MHZ Rf Transmitter RF Transmitters RF Transmitters - PIC12F529T39AT-I/ST RF and Wireless - RF Transmitters RF Transmitters
Applications General Purpose General Purpose FSK, OOK
Package Type Tape & Reel (TR) Surface Mount; "14-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 14-TSSOP (0.173\", 4.40mm Width)
RF Modulation FSK, OOK On-Off Keyed; Frequency Shift Key
Features RoHS Antenna Connector RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7863198 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Ask
Features RoHS
View Details
6 GHz Wi-Fi 7 Non-Linear High Power Front End Module - QPF7607 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
Embedded Bluetooth® Modules for OEM's - RB4000 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF and Wireless - RF Transceiver ICs - 1373306-ATSAMR30M18A-I/RM100 - Win Source Electronics
Specs
Device Type Rec-Trans
Operating Frequency 700 to 900 MHz
Package Type 25-SMD Module
View Details
2 suppliers