Microchip Technology, Inc. RF Transceiver Modules - MRF89XAM9AT-I/RM MRF89XAM9AT-I/RM

Description
Manufacturer: Microchip Technology Win Source Part Number: 928089-MRF89XAM9AT-I /RM Operating Temperature Range: -40°C ~ 85°C (TA) Features: General ISM < 1GHz - Transceiver Module 902MHz ~ 928MHz Integrated, Trace Surface Mount Package: 12-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: MRF89XAM9 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8517.62.0090 Other Part Number: 150-MRF89XAM9AT-I/RM CT, 150-MRF89XAM9AT-I/RM DKR, 150-MRF89XAM9AT-I/RM TR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 928089-MRF89XAM9AT-I /RM Operating Temperature Range: -40°C ~ 85°C (TA) Features: General ISM < 1GHz - Transceiver Module 902MHz ~ 928MHz Integrated, Trace Surface Mount Package: 12-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: MRF89XAM9 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8517.62.0090 Other Part Number: 150-MRF89XAM9AT-I/RM CT, 150-MRF89XAM9AT-I/RM DKR, 150-MRF89XAM9AT-I/RM TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - MRF89XAM9AT-I/RM - 928089-MRF89XAM9AT-I/RM - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - MRF89XAM9AT-I/RM
928089-MRF89XAM9AT-I/RM
RF Transceiver Modules - MRF89XAM9AT-I/RM 928089-MRF89XAM9AT-I/RM
Manufacturer: Microchip Technology Win Source Part Number: 928089-MRF89XAM9AT-I /RM Operating Temperature Range: -40°C ~ 85°C (TA) Features: General ISM < 1GHz - Transceiver Module 902MHz ~ 928MHz Integrated, Trace Surface Mount Package: 12-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: MRF89XAM9 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8517.62.0090 Other Part Number: 150-MRF89XAM9AT-I/RM CT, 150-MRF89XAM9AT-I/RM DKR, 150-MRF89XAM9AT-I/RM TR

Manufacturer: Microchip Technology
Win Source Part Number: 928089-MRF89XAM9AT-I/RM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: General ISM < 1GHz - Transceiver Module 902MHz ~ 928MHz Integrated, Trace Surface Mount
Package: 12-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: MRF89XAM9
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8517.62.0090
Other Part Number: 150-MRF89XAM9AT-I/RMCT, 150-MRF89XAM9AT-I/RMDKR, 150-MRF89XAM9AT-I/RMTR

Buy Now Datasheet
RF Transceiver Modules and Modems - 150-MRF89XAM9AT-I/RMCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
150-MRF89XAM9AT-I/RMCT-ND
RF Transceiver Modules and Modems 150-MRF89XAM9AT-I/RMCT-ND
General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Trace Surface Mount

General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 150-MRF89XAM9AT-I/RMDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
150-MRF89XAM9AT-I/RMDKR-ND
RF Transceiver Modules and Modems 150-MRF89XAM9AT-I/RMDKR-ND
General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Trace Surface Mount

General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 150-MRF89XAM9AT-I/RMTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
150-MRF89XAM9AT-I/RMTR-ND
RF Transceiver Modules and Modems 150-MRF89XAM9AT-I/RMTR-ND
General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Trace Surface Mount

General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - MRF89XAM9AT-I/RM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
MRF89XAM9AT-I/RM
RF Transceiver Modules and Modems MRF89XAM9AT-I/RM
General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Trace Surface Mount

General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Trace Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers
Product Number 928089-MRF89XAM9AT-I/RM 150-MRF89XAM9AT-I/RMCT-ND MRF89XAM9AT-I/RM
Product Name RF Transceiver Modules - MRF89XAM9AT-I/RM RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; 12-SMD Module Surface Mount; 12-SMD Module
RF Modulation On-Off Keyed; Frequency Shift Key
Operating Frequency 902 to 928 MHz 902 to 928 MHz
Unlock Full Specs
to access all available technical data