Microchip Technology, Inc. RF Transceiver Modules - MRF89XAM9A-I/RM MRF89XAM9A-I/RM

Description
Manufacturer: Microchip Technology Win Source Part Number: 928088-MRF89XAM9A-I/ RM Operating Temperature Range: -40°C ~ 85°C Features: General ISM < 1GHz - Transceiver Module 915MHz Integrated, Trace Surface Mount Package: Tray Package: Module Mounting: Surface Mount Family Name: MRF89XAM9 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 54 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 928088-MRF89XAM9A-I/ RM Operating Temperature Range: -40°C ~ 85°C Features: General ISM < 1GHz - Transceiver Module 915MHz Integrated, Trace Surface Mount Package: Tray Package: Module Mounting: Surface Mount Family Name: MRF89XAM9 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 54 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - MRF89XAM9A-I/RM - 928088-MRF89XAM9A-I/RM - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - MRF89XAM9A-I/RM
928088-MRF89XAM9A-I/RM
RF Transceiver Modules - MRF89XAM9A-I/RM 928088-MRF89XAM9A-I/RM
Manufacturer: Microchip Technology Win Source Part Number: 928088-MRF89XAM9A-I/ RM Operating Temperature Range: -40°C ~ 85°C Features: General ISM < 1GHz - Transceiver Module 915MHz Integrated, Trace Surface Mount Package: Tray Package: Module Mounting: Surface Mount Family Name: MRF89XAM9 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 54 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 928088-MRF89XAM9A-I/RM
Operating Temperature Range: -40°C ~ 85°C
Features: General ISM < 1GHz - Transceiver Module 915MHz Integrated, Trace Surface Mount
Package: Tray
Package: Module
Mounting: Surface Mount
Family Name: MRF89XAM9
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 54
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
RF Transceiver Modules and Modems - MRF89XAM9A-I/RM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
MRF89XAM9A-I/RM
RF Transceiver Modules and Modems MRF89XAM9A-I/RM
General ISM < 1GHz Transceiver Module 915MHz Integrated, Trace Surface Mount

General ISM < 1GHz Transceiver Module 915MHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - MRF89XAM9A-I/RM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
MRF89XAM9A-I/RM
RF and Wireless - RF Transceiver Modules and Modems MRF89XAM9A-I/RM
RF TXRX MOD ISM<1GHZ>

RF TXRX MOD ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 928088-MRF89XAM9A-I/RM MRF89XAM9A-I/RM MRF89XAM9A-I/RM
Product Name RF Transceiver Modules - MRF89XAM9A-I/RM RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; Module
Features RoHS
Operating Frequency 915 MHz 915 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2007271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
RF Transceiver Modules and Modems - 2312-DWM3001CSR-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 6250 to 8250 MHz
Package Type Surface Mount; 48-SMD Module
View Details
OEM USB WiFi Modules - WiFiHU2-c-1-NE - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Transmitters - U2741B-NFB-ND - DigiKey
Microchip Technology, Inc.
Specs
Device Type Transmitter
Applications General Purpose
RF Modulation Amplitude Shift Key; Frequency Shift Key
View Details
5 suppliers