Microchip Technology, Inc. RF Modules MRF89XAM8A-I/RM

Description
868MHz RF Transceiver Low Power Module
Request a Quote Datasheet
Description
868MHz RF Transceiver Low Power Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modules - 7729499P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Modules
7729499P
RF Modules 7729499P
868MHz RF Transceiver Low Power Module

868MHz RF Transceiver Low Power Module

Supplier's Site
RF Modules - 7729499 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Modules
7729499
RF Modules 7729499
868MHz RF Transceiver Low Power Module

868MHz RF Transceiver Low Power Module

Supplier's Site
RF Modules - 8877211 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Modules
8877211
RF Modules 8877211
868MHz RF Transceiver Low Power Module

868MHz RF Transceiver Low Power Module

Supplier's Site
RF Transceiver Modules and Modems - MRF89XAM8A-I/RM-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
MRF89XAM8A-I/RM-ND
RF Transceiver Modules and Modems MRF89XAM8A-I/RM-ND
General ISM < 1GHz Transceiver Module 868MHz Integrated, Trace Surface Mount

General ISM < 1GHz Transceiver Module 868MHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules - MRF89XAM8A-I/RM - 1226921-MRF89XAM8A-I/RM - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - MRF89XAM8A-I/RM
1226921-MRF89XAM8A-I/RM
RF Transceiver Modules - MRF89XAM8A-I/RM 1226921-MRF89XAM8A-I/RM
Manufacturer: Microchip Technology Win Source Part Number: 1226921-MRF89XAM8A-I /RM Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: Module Mounting: SMD Frequency: 868MHz Operating Supply Voltage: 2.1 V ~ 3.6 V Data Rate: 40kbps Antenna Type: Integrated, Trace Power - Output: 12.5dBm Sensitivity: -113dBm Current - Receiving: 3mA RF Family/Standard: General ISM Modulation: FSK, OOK Serial Interfaces: SPI Current - Transmitting: 16mA ~ 25mA Family Name: MRF89XAM8A Categories: RF/IF and RFID Manufacturer Homepage: www.microchip.com Alternative Parts (Cross-Reference): SX1232BIMLTRT; SM1211E868; CMWX1ZZABZ-078; Introduction Date: November 03, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1226921-MRF89XAM8A-I/RM
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: Module
Mounting: SMD
Frequency: 868MHz
Operating Supply Voltage: 2.1 V ~ 3.6 V
Data Rate: 40kbps
Antenna Type: Integrated, Trace
Power - Output: 12.5dBm
Sensitivity: -113dBm
Current - Receiving: 3mA
RF Family/Standard: General ISM
Modulation: FSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 16mA ~ 25mA
Family Name: MRF89XAM8A
Categories: RF/IF and RFID
Manufacturer Homepage: www.microchip.com
Alternative Parts (Cross-Reference): SX1232BIMLTRT; SM1211E868; CMWX1ZZABZ-078;
Introduction Date: November 03, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - MRF89XAM8A-I/RM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
MRF89XAM8A-I/RM
RF and Wireless - RF Transceiver Modules and Modems MRF89XAM8A-I/RM
RF TXRX MOD ISM<1GHZ>

RF TXRX MOD ISM<1GHZ>

Supplier's Site
RF Transceiver Modules and Modems - MRF89XAM8A-I/RM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
MRF89XAM8A-I/RM
RF Transceiver Modules and Modems MRF89XAM8A-I/RM
General ISM < 1GHz Transceiver Module 868MHz Integrated, Trace Surface Mount

General ISM < 1GHz Transceiver Module 868MHz Integrated, Trace Surface Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 7729499P 7729499 MRF89XAM8A-I/RM-ND 1226921-MRF89XAM8A-I/RM MRF89XAM8A-I/RM MRF89XAM8A-I/RM
Product Name RF Modules RF Modules RF Transceiver Modules and Modems RF Transceiver Modules - MRF89XAM8A-I/RM RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
RF Modulation On-Off Keyed; Frequency Shift Key; FSK, OOK On-Off Keyed; Frequency Shift Key; Fsk, ook On-Off Keyed; Frequency Shift Key
Features RoHS RoHS RoHS
Output Power 10 dBm 10 dBm 12.5 dBm 12.5 dBm 12.5 dBm 12.5 dBm
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 868 MHz 868 MHz 868 MHz 868 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1942925 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
2.4 GHz Wi-Fi 7 Front End Module - QM42655 - Qorvo
Specs
Features RoHS
Operating Frequency 2402 to 2482 MHz
Package Type Laminate
View Details
WiFi Module - ATWINC1500-MR210PB - Richardson RFPD
Microchip Technology, Inc.
View Details
4 suppliers
ES Series - 869MHz RF Receiver Module - RXM-869-ES - Linx Technologies
Specs
Device Type Transmitter
RF Modulation Frequency Shift Key
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
View Details
2 suppliers