Microchip Technology, Inc. WiFi Module MRF24WG0MBT-I/RM

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WiFi Module - MRF24WG0MBT-I/RM - Richardson RFPD
Downers Grove, IL, United States
WiFi Module
MRF24WG0MBT-I/RM
WiFi Module MRF24WG0MBT-I/RM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Receivers - MRF24WG0MBT-I/RM - 1184254-MRF24WG0MBT-I/RM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MRF24WG0MBT-I/RM
1184254-MRF24WG0MBT-I/RM
RF Receivers - MRF24WG0MBT-I/RM 1184254-MRF24WG0MBT-I/RM
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184254-MRF24WG0MBT- I/RM Frequency: 2.4 GHz Operating Supply Voltage: 3.6 V Data Rate: 54 Mbps Interface: SPI Number of Pins: 36 Current - Receiving: 156 mA Current - Transmitting: 240 mA Categories: RF Receivers Case / Package: SMD/SMT Alternative Parts (Cross-Reference): MRF24WG0MBT-IRM; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000, 8542390000 Max Operating Temperature: 85 °C Sensitivity (dBm): -95 dBm

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184254-MRF24WG0MBT-I/RM
Frequency: 2.4 GHz
Operating Supply Voltage: 3.6 V
Data Rate: 54 Mbps
Interface: SPI
Number of Pins: 36
Current - Receiving: 156 mA
Current - Transmitting: 240 mA
Categories: RF Receivers
Case / Package: SMD/SMT
Alternative Parts (Cross-Reference): MRF24WG0MBT-IRM;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000, 8542390000
Max Operating Temperature: 85 °C
Sensitivity (dBm): -95 dBm

Buy Now

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category RF Modules RF Modules
Product Number MRF24WG0MBT-I/RM 1184254-MRF24WG0MBT-I/RM
Product Name WiFi Module RF Receivers - MRF24WG0MBT-I/RM
Device Type Receiver; Rec-Trans
Features RoHS
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
Bluetooth® 4.0 Low Energy (BLE) Modules for OEM - RB1000 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Transceiver Modules and Modems - RN2903A-I/RM103-ND - DigiKey
Specs
RF Modulation Frequency Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 902 to 928 MHz
View Details
3 suppliers