Microchip Technology, Inc. RF Transceiver Modules and Modems MRF24WG0MB-I/RM

Description
RX TXRX MODULE WIFI U.FL SMD
Request a Quote Datasheet
Description
RX TXRX MODULE WIFI U.FL SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - MRF24WG0MB-I/RM-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
MRF24WG0MB-I/RM-ND
RF Transceiver Modules and Modems MRF24WG0MB-I/RM-ND
RX TXRX MODULE WIFI U.FL SMD

RX TXRX MODULE WIFI U.FL SMD

Buy Now Datasheet
WiFi Module - MRF24WG0MB-I/RM - Richardson RFPD
Downers Grove, IL, United States
WiFi Module
MRF24WG0MB-I/RM
WiFi Module MRF24WG0MB-I/RM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Transceiver Modules - MRF24WG0MB-I/RM - 1079654-MRF24WG0MB-I/RM - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - MRF24WG0MB-I/RM
1079654-MRF24WG0MB-I/RM
RF Transceiver Modules - MRF24WG0MB-I/RM 1079654-MRF24WG0MB-I/RM
Manufacturer: Microchip Technology Win Source Part Number: 1079654-MRF24WG0MB-I /RM Packaging: Tray Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g Data Rate: 54Mbps Antenna Type: Not Included, U.FL Power - Output: 18dBm Sensitivity: -95dBm Current - Receiving: 156mA RF Family/Standard: WiFi Modulation: DSSS, OFDM Serial Interfaces: SPI Current - Transmitting: 226mA to 237mA Family Name: MRF24WG0MB Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 36-SMD Module Supply Voltage - Operating: 2.8 V to 3.6 V Alternative Parts (Cross-Reference): MRF24WG0MBT-I/RM ; ECCN: 5A992.c Country of Origin: Thailand Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics

Manufacturer: Microchip Technology
Win Source Part Number: 1079654-MRF24WG0MB-I/RM
Packaging: Tray
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g
Data Rate: 54Mbps
Antenna Type: Not Included, U.FL
Power - Output: 18dBm
Sensitivity: -95dBm
Current - Receiving: 156mA
RF Family/Standard: WiFi
Modulation: DSSS, OFDM
Serial Interfaces: SPI
Current - Transmitting: 226mA to 237mA
Family Name: MRF24WG0MB
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 36-SMD Module
Supply Voltage - Operating: 2.8 V to 3.6 V
Alternative Parts (Cross-Reference): MRF24WG0MBT-I/RM ;
ECCN: 5A992.c
Country of Origin: Thailand
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics
Product Category RF Modules RF Modules RF Modules
Product Number MRF24WG0MB-I/RM-ND MRF24WG0MB-I/RM 1079654-MRF24WG0MB-I/RM
Product Name RF Transceiver Modules and Modems WiFi Module RF Transceiver Modules - MRF24WG0MB-I/RM
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -95 dBm -95 dBm
Output Power 18 dBm 18 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7863198 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Ask
Features RoHS
View Details
2 GHz Wi-Fi 7 Medium Power Non-linear Front End Module - QPF4202 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 2412 to 2484 MHz
View Details
AIR Module BoosterPack - A2530E24A-LPZ - Anaren, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems; ZigBee Light Link control systems, Home/building automation, lighting systems, low power wireless sensor networks
Package Type Surface Mount
View Details
RF Power Amplifier Module - KMA1040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details