WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Manufacturer: Microchip Technology
Win Source Part Number: 885917-MRF24WG0MAT-I
Operating Temperature Range: -40°C ~ 85°C
Features: WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Package: Reel - TR
Package: 36-SMD Module
Mounting: Surface Mount
Family Name: MRF24WG0
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 350
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.70.0000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF TXRX MOD WIFI TRACE ANT SMD
WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Trace Surface Mount
| DigiKey | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | MRF24WG0MAT-I/RM-ND | 885917-MRF24WG0MAT-I/RM | MRF24WG0MAT-I/RM | MRF24WG0MAT-I/RM | MRF24WG0MAT-I/RM |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules - MRF24WG0MAT-I/RM | WiFi Module | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Radio Technique | Direct-Sequence Spread Spectrum | ||||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | ||
| Sensitivity | -95 dBm | -95 dBm | -95 dBm | ||
| Output Power | 18 dBm | 18 dBm | 18 dBm |