WiFi 802.11b Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Microchip Technology
Win Source Part Number: 1226812-MRF24WB0MB/R
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
WiFi 802.11b Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
RF TXRX MODULE WIFI U.FL SMD
| DigiKey | Richardson RFPD | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | MRF24WB0MB/RM-ND | MRF24WB0MB/RM | 1226812-MRF24WB0MB/RM | MRF24WB0MB/RM | MRF24WB0MB/RM |
| Product Name | RF Transceiver Modules and Modems | WiFi Module | RF Transceiver Modules - MRF24WB0MB/RM | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Radio Technique | Direct-Sequence Spread Spectrum | ||||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | ||
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | ||
| Sensitivity | -91 dBm | -91 dBm | -91 dBm | ||
| Output Power | 10 dBm | 10 dBm | 10 dBm |