Microchip Technology, Inc. RF Transceiver Modules and Modems MRF24WB0MA/RM

Description
WiFi 802.11b Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Request a Quote Datasheet
Description
WiFi 802.11b Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - MRF24WB0MA/RM-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
MRF24WB0MA/RM-ND
RF Transceiver Modules and Modems MRF24WB0MA/RM-ND
WiFi 802.11b Transceiver Module 2.4GHz Integrated, Trace Surface Mount

WiFi 802.11b Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet
WiFi Module - MRF24WB0MA/RM - Richardson RFPD
Downers Grove, IL, United States
WiFi Module
MRF24WB0MA/RM
WiFi Module MRF24WB0MA/RM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Transceiver Modules - MRF24WB0MA/RM - 1226811-MRF24WB0MA/RM - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - MRF24WB0MA/RM
1226811-MRF24WB0MA/RM
RF Transceiver Modules - MRF24WB0MA/RM 1226811-MRF24WB0MA/RM
Manufacturer: Microchip Technology Win Source Part Number: 1226811-MRF24WB0MA/R M Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: Module Mounting: SMD Frequency: 2.4GHz Operating Supply Voltage: 2.7 V ~ 3.6 V Protocol: 802.11b Data Rate: 2Mbps Antenna Type: Integrated, Trace Power - Output: 10dBm Sensitivity: -91dBm Current - Receiving: 85mA RF Family/Standard: WiFi Modulation: DSSS Serial Interfaces: JTAG, SPI Current - Transmitting: 115mA ~ 154mA Family Name: MRF24WB0MA Categories: RF/IF and RFID Manufacturer Homepage: www.microchip.com Introduction Date: April 21, 2010 ECCN: 5A992.c Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1226811-MRF24WB0MA/RM
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: Module
Mounting: SMD
Frequency: 2.4GHz
Operating Supply Voltage: 2.7 V ~ 3.6 V
Protocol: 802.11b
Data Rate: 2Mbps
Antenna Type: Integrated, Trace
Power - Output: 10dBm
Sensitivity: -91dBm
Current - Receiving: 85mA
RF Family/Standard: WiFi
Modulation: DSSS
Serial Interfaces: JTAG, SPI
Current - Transmitting: 115mA ~ 154mA
Family Name: MRF24WB0MA
Categories: RF/IF and RFID
Manufacturer Homepage: www.microchip.com
Introduction Date: April 21, 2010
ECCN: 5A992.c
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - MRF24WB0MA/RM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
MRF24WB0MA/RM
RF and Wireless - RF Transceiver Modules and Modems MRF24WB0MA/RM
RF TXRX MOD WIFI TRACE ANT SMD

RF TXRX MOD WIFI TRACE ANT SMD

Supplier's Site
RF Transceiver Modules and Modems - MRF24WB0MA/RM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
MRF24WB0MA/RM
RF Transceiver Modules and Modems MRF24WB0MA/RM
WiFi 802.11b Transceiver Module 2.4GHz Integrated, Trace Surface Mount

WiFi 802.11b Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Modules RF Transceivers RF Transceivers
Product Number MRF24WB0MA/RM-ND MRF24WB0MA/RM 1226811-MRF24WB0MA/RM MRF24WB0MA/RM MRF24WB0MA/RM
Product Name RF Transceiver Modules and Modems WiFi Module RF Transceiver Modules - MRF24WB0MA/RM RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -91 dBm -91 dBm -91 dBm -91 dBm
Output Power 10 dBm 10 dBm 10 dBm 10 dBm
Unlock Full Specs
to access all available technical data