Microchip Technology, Inc. RF and Wireless RF Transceiver Modules and Modems MRF24J40MDT-I/RM

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: RF and Wireless RF Transceiver Modules and Modems Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active RF Family/Standard: 802.15.4 Frequency: 2.4GHz Power - Output: 19dBm Sensitivity: -104dBm Antenna Type: Integrated, Trace
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: RF and Wireless RF Transceiver Modules and Modems Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active RF Family/Standard: 802.15.4 Frequency: 2.4GHz Power - Output: 19dBm Sensitivity: -104dBm Antenna Type: Integrated, Trace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless RF Transceiver Modules and Modems -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RF Transceiver Modules and Modems
RF and Wireless RF Transceiver Modules and Modems
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: RF and Wireless RF Transceiver Modules and Modems Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active RF Family/Standard: 802.15.4 Frequency: 2.4GHz Power - Output: 19dBm Sensitivity: -104dBm Antenna Type: Integrated, Trace

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: RF and Wireless RF Transceiver Modules and Modems
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
RF Family/Standard: 802.15.4
Frequency: 2.4GHz
Power - Output: 19dBm
Sensitivity: -104dBm
Antenna Type: Integrated, Trace

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - MRF24J40MDT-I/RM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
MRF24J40MDT-I/RM
RF and Wireless - RF Transceiver Modules and Modems MRF24J40MDT-I/RM
RF TXRX MOD 802.15.4 TRC ANT SMD

RF TXRX MOD 802.15.4 TRC ANT SMD

Supplier's Site
RF Transceiver Modules and Modems - MRF24J40MDT-I/RM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
MRF24J40MDT-I/RM
RF Transceiver Modules and Modems MRF24J40MDT-I/RM
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number MRF24J40MDT-I/RM MRF24J40MDT-I/RM
Product Name RF and Wireless RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -104 dBm -104 dBm -104 dBm
Output Power 19 dBm 19 dBm 19 dBm
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 7 Front End Module - QM42639 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 2412 to 2484 MHz
View Details
RF Modules - 1774868 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
RF Modem Modules - WHM900 - Radicom Research, Inc.
Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
Radio Technique Frequency-Hopping Spread Spectrum
View Details
RF Transceiver Modules and Modems - BM20SPKA1NBC-0001AA-ND - DigiKey
Specs
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz
Sensitivity -91 dBm
View Details
5 suppliers