Microchip Technology, Inc. Comparators MIC834YM5-TR

Description
Comparator with Voltage Reference Open Drain SOT-23-5
Request a Quote Datasheet
Description
Comparator with Voltage Reference Open Drain SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 576-2922-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
576-2922-2-ND
Comparators 576-2922-2-ND
Comparator with Voltage Reference Open Drain SOT-23-5

Comparator with Voltage Reference Open Drain SOT-23-5

Buy Now Datasheet
IC COMP SNGL W/REF SOT23-5 - 536-MIC834YM5-TR - Utmel Electronic Limited
Hong Kong, China
IC COMP SNGL W/REF SOT23-5
536-MIC834YM5-TR
IC COMP SNGL W/REF SOT23-5 536-MIC834YM5-TR
IC COMP SNGL W/REF SOT23-5

IC COMP SNGL W/REF SOT23-5

Supplier's Site
Integrated Circuits (ICs) - Linear - Comparators - MIC834YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
MIC834YM5-TR
Integrated Circuits (ICs) - Linear - Comparators MIC834YM5-TR
IC COMPARATOR 1 W/VOLT REF SOT23

IC COMPARATOR 1 W/VOLT REF SOT23

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 576-2922-2-ND 536-MIC834YM5-TR MIC834YM5-TR
Product Name Comparators IC COMP SNGL W/REF SOT23-5 Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 5.5V Other
Package Type Other; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

 - 25LS2521/BRA - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
2 suppliers
CD4585B 4-Bit Magnitude Comparators - 7703702EA - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
Comparators - 74HC85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
Linear - Linear - Comparators - MIC833BM5-TR - MIC833BM5-TR - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.5 V to 5.5 V
Package Type Other; SOT-23-5
View Details
2 suppliers