Microchip Technology, Inc. Linear - Linear - Comparators - MIC833BM MIC833BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 038492-MIC833BM Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 2 Current - Quiescent (Max): 2μA Current - Output (Typ): 20mA Propagation Delay (Max): 5μs Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 038492-MIC833BM Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 2 Current - Quiescent (Max): 2μA Current - Output (Typ): 20mA Propagation Delay (Max): 5μs Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - MIC833BM - MIC833BM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MIC833BM
MIC833BM
Linear - Linear - Comparators - MIC833BM MIC833BM
Manufacturer: Microchip Technology Win Source Part Number: 038492-MIC833BM Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 2 Current - Quiescent (Max): 2μA Current - Output (Typ): 20mA Propagation Delay (Max): 5μs Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 038492-MIC833BM
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 2
Current - Quiescent (Max): 2μA
Current - Output (Typ): 20mA
Propagation Delay (Max): 5μs
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number MIC833BM
Product Name Linear - Linear - Comparators - MIC833BM
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-1769-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
View Details
2 suppliers
CD74HC85 4-Bit Magnitude Comparator - CD74HC85PWT - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers
 - 54F521/BRA - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP
View Details
Integrated Circuits (ICs) - Linear - Comparators - MCP6562-E/SN - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage Other
Package Type SOIC
View Details